Texas Instruments SN65C3243 3-V To 5.5-V Multichannel RS-232 Line Driver/Receiver SN65C3243DBR

Description
3-V To 5.5-V Multichannel RS-232 Line Driver/Receiver 28-SSOP -40 to 85
Request a Quote
Description
3-V To 5.5-V Multichannel RS-232 Line Driver/Receiver 28-SSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN65C3243 is a 3-V to 5.5-V multichannel RS-232 line driver and receiver with three drivers, five receivers, and a dual charge-pump circuit requiring four 0.1-μF external capacitors. It supports data rates up to 1 Mbit/s and features ±15-kV ESD protection on RS-232 bus pins. The device includes an always-active noninverting receiver output (ROUT2B) and low standby current of 1 μA typical. It is offered in a 28-pin SSOP package measuring 10.2 mm by 5.30 mm, with an operating temperature range of -40°C to 85°C.

Datasheet Summary
Powered by GS/AI

The SN65C3243 is a 3-V to 5.5-V multichannel RS-232 line driver and receiver with three drivers, five receivers, and a dual charge-pump circuit requiring four 0.1-μF external capacitors. It supports data rates up to 1 Mbit/s and features ±15-kV ESD protection on RS-232 bus pins. The device includes an always-active noninverting receiver output (ROUT2B) and low standby current of 1 μA typical. It is offered in a 28-pin SSOP package measuring 10.2 mm by 5.30 mm, with an operating temperature range of -40°C to 85°C.

Suppliers

Company
Product
Description
Supplier Links
SN65C3243 3-V To 5.5-V Multichannel RS-232 Line Driver/Receiver - SN65C3243DBR - Texas Instruments
Dallas, TX, United States
SN65C3243 3-V To 5.5-V Multichannel RS-232 Line Driver/Receiver
SN65C3243DBR
SN65C3243 3-V To 5.5-V Multichannel RS-232 Line Driver/Receiver SN65C3243DBR
3-V To 5.5-V Multichannel RS-232 Line Driver/Receiver 28-SSOP -40 to 85

3-V To 5.5-V Multichannel RS-232 Line Driver/Receiver 28-SSOP -40 to 85

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN65C3243DBR - 1098748-SN65C3243DBR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN65C3243DBR
1098748-SN65C3243DBR
Interface - Interface - Drivers, Receivers, Transceivers - SN65C3243DBR 1098748-SN65C3243DBR
Manufacturer: Texas Instruments Win Source Part Number: 1098748-SN65C3243DBR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 3/5 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 1Mbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-SSOP Supply Voltage - Operating: 3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 1098748-SN65C3243DBR
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 3/5
Duplex: Full
Receiver Hysteresis: 500mV
Data Rate: 1Mbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-SSOP
Supply Voltage - Operating: 3 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
SSOP Interface Transceiver IC - 710-SN65C3243DBR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SSOP Interface Transceiver IC
710-SN65C3243DBR
SSOP Interface Transceiver IC 710-SN65C3243DBR
3-V To 5.5-V Multichannel RS-232 Line Driver/Receiver 28-SSOP -40 to 85 Product overview: SN65C3243DBR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65C3243DBR can be used for catalog matching and distributor lookup.

3-V To 5.5-V Multichannel RS-232 Line Driver/Receiver 28-SSOP -40 to 85 Product overview: SN65C3243DBR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65C3243DBR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Drivers, Receivers, Transceivers - SN65C3243DBR - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
SN65C3243DBR
Drivers, Receivers, Transceivers SN65C3243DBR
IC TRANSCEIVER FULL 3/5 28SSOP

IC TRANSCEIVER FULL 3/5 28SSOP

Supplier's Site Datasheet
Rs232 Txrx, 1Mbps, 5.5V, Ssop-28; Device Type Texas Instruments - 26AJ9024 - Newark, An Avnet Company
Chicago, IL, United States
Rs232 Txrx, 1Mbps, 5.5V, Ssop-28; Device Type Texas Instruments
26AJ9024
Rs232 Txrx, 1Mbps, 5.5V, Ssop-28; Device Type Texas Instruments 26AJ9024
RS232 TXRX, 1MBPS, 5.5V, SSOP-28; Device Type:Line Driver / Receiver; IC Interface Type:RS232; No. of Drivers:3Drivers; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Driver Case Style:SSOP; No. of Pins:28Pins; Operating TemperatureRoHS Compliant: Yes

RS232 TXRX, 1MBPS, 5.5V, SSOP-28; Device Type:Line Driver / Receiver; IC Interface Type:RS232; No. of Drivers:3Drivers; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Driver Case Style:SSOP; No. of Pins:28Pins; Operating TemperatureRoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
RS-232 Interface IC
SN65C3243DBR
RS-232 Interface IC SN65C3243DBR
RS-232 Interface IC RS232 Mult Chl

RS-232 Interface IC RS232 Mult Chl

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65C3243DBR 1098748-SN65C3243DBR 710-SN65C3243DBR SN65C3243DBR 26AJ9024 SN65C3243DBR
Product Name SN65C3243 3-V To 5.5-V Multichannel RS-232 Line Driver/Receiver Interface - Interface - Drivers, Receivers, Transceivers - SN65C3243DBR SSOP Interface Transceiver IC Drivers, Receivers, Transceivers Rs232 Txrx, 1Mbps, 5.5V, Ssop-28; Device Type Texas Instruments RS-232 Interface IC
Technology RS232 RS232; RS232
Device Type Line / Bus Driver; Receiver Receiver; Transceiver Transceiver Transceiver; Transceiver
Features RoHS RoHS RoHS
# of Rx 5 #
Data Rate 1000 kbps 1000 kbps 1000 kbps 1000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

SN54BCT541 Octal Buffers/Drivers With 3-State Outputs - 5962-9074901MRA - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
DS96F173MQML EIA-485/EIA-422 Quad Differential Receivers - 5962-9076602MEA - Texas Instruments
Specs
Device Type Receiver
Supply Voltage 5V
# of Tx 1 #
View Details
Interface Transceiver IC - 704-1P2G66QDCURQ1HY - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Package Type Bulk
View Details
2 suppliers