Texas Instruments SN65HVD3083E Low-Power RS-485 Full-Duplex Drivers/Receivers SN65HVD3083EDGS

Description
Low-Power RS-485 Full-Duplex Drivers/Receivers 10-VSSOP -40 to 85
Request a Quote Datasheet
Description
Low-Power RS-485 Full-Duplex Drivers/Receivers 10-VSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65HVD3083E Low-Power RS-485 Full-Duplex Drivers/Receivers - SN65HVD3083EDGS - Texas Instruments
Dallas, TX, United States
SN65HVD3083E Low-Power RS-485 Full-Duplex Drivers/Receivers
SN65HVD3083EDGS
SN65HVD3083E Low-Power RS-485 Full-Duplex Drivers/Receivers SN65HVD3083EDGS
Low-Power RS-485 Full-Duplex Drivers/Receivers 10-VSSOP -40 to 85

Low-Power RS-485 Full-Duplex Drivers/Receivers 10-VSSOP -40 to 85

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD3083EDGS - 1252729-SN65HVD3083EDGS - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD3083EDGS
1252729-SN65HVD3083EDGS
Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD3083EDGS 1252729-SN65HVD3083EDGS
Manufacturer: Texas Instruments Win Source Part Number: 1252729-SN65HVD3083E DGS Packaging: Tube Type: Transceiver Mounting Style: SMD Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 30mV Data Rate: 1Mbps Categories: Integrated Circuits Supplier Device Package: 10-VSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 10-TFSOP, 10-MSOP Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Family Part Number: SN65HVD3083E Manufacturer Pack Quantity: 80 MSL Level: 2 (1 Year) Supply Voltage (V): 4.5V ~ 5.5V

Manufacturer: Texas Instruments
Win Source Part Number: 1252729-SN65HVD3083EDGS
Packaging: Tube
Type: Transceiver
Mounting Style: SMD
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Full
Receiver Hysteresis: 30mV
Data Rate: 1Mbps
Categories: Integrated Circuits
Supplier Device Package: 10-VSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 10-TFSOP, 10-MSOP
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Family Part Number: SN65HVD3083E
Manufacturer Pack Quantity: 80
MSL Level: 2 (1 Year)
Supply Voltage (V): 4.5V ~ 5.5V

Buy Now
Singapore, Singapore
5V Interface Transceiver IC
710-SN65HVD3083EDGS
5V Interface Transceiver IC 710-SN65HVD3083EDGS
RS-485 Full-Duplex Transceiver, 1Mbps, 5V, VSSOP Product overview: SN65HVD3083EDGS from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD3083EDGS can be used for catalog matching and distributor lookup.

RS-485 Full-Duplex Transceiver, 1Mbps, 5V, VSSOP Product overview: SN65HVD3083EDGS from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD3083EDGS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RS-485 Interface IC
SN65HVD3083EDGS
RS-485 Interface IC SN65HVD3083EDGS
RS-485 Interface IC RS-485 Full-Duplex Drivers/Receivers

RS-485 Interface IC RS-485 Full-Duplex Drivers/Receivers

Buy Now Datasheet
Drivers, Receivers, Transceivers - SN65HVD3083EDGS - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
SN65HVD3083EDGS
Drivers, Receivers, Transceivers SN65HVD3083EDGS
IC TRANSCEIVER FULL 1/1 10VSSOP

IC TRANSCEIVER FULL 1/1 10VSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65HVD3083EDGS 1252729-SN65HVD3083EDGS 710-SN65HVD3083EDGS SN65HVD3083EDGS SN65HVD3083EDGS
Product Name SN65HVD3083E Low-Power RS-485 Full-Duplex Drivers/Receivers Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD3083EDGS 5V Interface Transceiver IC RS-485 Interface IC Drivers, Receivers, Transceivers
Technology RS485 RS422; RS485; RS422, RS485
Device Type Receiver Receiver; Transceiver Transceiver Transceiver; Transceiver
Features RoHS RoHS RoHS
Supply Voltage 5V Other; 4.5V ~ 5.5V 5V Other; 4.5V ~ 5.5V
# of Tx 1 #
Unlock Full Specs
to access all available technical data

Similar Products

SN54BCT620A Octal Bus Transceivers With 3-State Outputs - 5962-9075001MRA - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
DS16F95A TIA/EIA-485-A (RS-485) Extended Temperature Differential Bus Transceiver - DS16F95AJA - Texas Instruments
Specs
Technology RS485
Device Type Transceiver
Supply Voltage 5V
View Details
3 suppliers
DS1487 Low Power RS-485/1/4 Unit Load Multipoint Transceiver - DS1487MX - Texas Instruments
Specs
Technology RS485
Device Type Transceiver
Supply Voltage 5V
View Details
4 suppliers