The SN65C3232E is a two-channel RS-232 line driver and receiver designed for interface between asynchronous communication controllers and serial-port connectors, operating from a 3-V to 5.5-V supply with data rates up to 1 Mbit/s. It features ±15-kV HBM and ±15-kV IEC 61000-4-2 air-gap ESD protection on all RS-232 pins, and ±8-kV IEC 61000-4-2 contact discharge protection. The device includes an integrated charge pump requiring four 0.1-µF external capacitors and draws 300 µA typical supply current. It is housed in a 16-pin SOIC package measuring 10.3 mm × 7.50 mm, with an operating temperature range of -40°C to 85°C. Latch-up performance exceeds 100 mA per JESD78, Class II.
3-V To 5.5-V Two Channel RS-232 1 Mbit/s Line Driver/Receiver with +/-15 kV IEC ESD Protection 16-SOIC -40 to 85
3-V To 5.5-V Two Channel RS-232 1 Mbit/s Line Driver/Receiver with +/-15 kV IEC ESD Protection 16-SOIC -40 to 85 Product overview: SN65C3232EDWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -15 kV, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, -15 kV, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65C3232EDWR can be used for catalog matching and distributor lookup.
IC TRANSCEIVER FULL 2/2 16SOIC
RS-232 Interface IC 3-5.5V 2 Ch 1 Mbit Line Driver/Receiver
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65C3232EDWR | 710-SN65C3232EDWR | SN65C3232EDWR | SN65C3232EDWR |
| Product Name | SN65C3232E 3-V To 5.5-V Two Channel RS-232 1 Mbit/s Line Driver/Receiver with +/-15 kV IEC ESD Protection | -15 kV SOIC Interface Transceiver IC | Drivers, Receivers, Transceivers | RS-232 Interface IC |
| Technology | RS232 | RS232; RS232 | ||
| Device Type | Line / Bus Driver; Receiver | Transceiver | Transceiver; Transceiver | |
| Features | RoHS | RoHS | RoHS | |
| # of Rx | 2 # |