Texas Instruments SN65HVD253 INDUSTRIAL CAN TRANSCEIVERS SN65HVD253D

Description
INDUSTRIAL CAN TRANSCEIVERS 8-SOIC -40 to 85
Request a Quote Datasheet
Description
INDUSTRIAL CAN TRANSCEIVERS 8-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65HVD253 INDUSTRIAL CAN TRANSCEIVERS - SN65HVD253D - Texas Instruments
Dallas, TX, United States
SN65HVD253 INDUSTRIAL CAN TRANSCEIVERS
SN65HVD253D
SN65HVD253 INDUSTRIAL CAN TRANSCEIVERS SN65HVD253D
INDUSTRIAL CAN TRANSCEIVERS 8-SOIC -40 to 85

INDUSTRIAL CAN TRANSCEIVERS 8-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
Industrial SOIC Interface Transceiver IC
710-SN65HVD253D
Industrial SOIC Interface Transceiver IC 710-SN65HVD253D
INDUSTRIAL CAN TRANSCEIVERS 8-SOIC -40 to 85 Product overview: SN65HVD253D from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Industrial, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD253D can be used for catalog matching and distributor lookup.

INDUSTRIAL CAN TRANSCEIVERS 8-SOIC -40 to 85 Product overview: SN65HVD253D from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Industrial, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD253D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD253D - 1252720-SN65HVD253D - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD253D
1252720-SN65HVD253D
Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD253D 1252720-SN65HVD253D
Manufacturer: Texas Instruments Win Source Part Number: 1252720-SN65HVD253D Packaging: Tube Type: Transceiver Mounting Style: SMD Protocol: CANbus Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 160mV Data Rate: 1Mbps Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Family Part Number: SN65HVD253 Manufacturer Pack Quantity: 75 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.75V ~ 5.25V

Manufacturer: Texas Instruments
Win Source Part Number: 1252720-SN65HVD253D
Packaging: Tube
Type: Transceiver
Mounting Style: SMD
Protocol: CANbus
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 160mV
Data Rate: 1Mbps
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Family Part Number: SN65HVD253
Manufacturer Pack Quantity: 75
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.75V ~ 5.25V

Buy Now
Sheung Wan, Hong Kong
CAN Interface IC
SN65HVD253D
CAN Interface IC SN65HVD253D
CAN Interface IC INDUSTRIAL CAN TRANSCEIVERS

CAN Interface IC INDUSTRIAL CAN TRANSCEIVERS

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65HVD253D 710-SN65HVD253D 1252720-SN65HVD253D SN65HVD253D
Product Name SN65HVD253 INDUSTRIAL CAN TRANSCEIVERS Industrial SOIC Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD253D CAN Interface IC
Technology CAN
Device Type Transceiver Transceiver Receiver; Transceiver
Features RoHS RoHS RoHS
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN54F241 Octal Buffers/Drivers With 3-State Outputs - 5962-8687401SA - Texas Instruments
Specs
Technology F
Device Type Buffer
Supply Voltage Other; 5.5
View Details
SN55LVDS33-SP High-Speed Differential Receiver - 5962-0724801VFA - Texas Instruments
Specs
Technology LVDS
Device Type Receiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN54AC245 Octal Bus Transceivers With 3-State Outputs - 5962-87758012A - Texas Instruments
Specs
Technology AC
Device Type Transceiver
Supply Voltage 3.3V; Other; 3.3,5
View Details
SN54BCT640 Octal Bus Transceivers With 3-State Outputs - 5962-9075201MRA - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details