The SN65HVD07DRG4 is a high-output RS-485 transceiver in an 8-pin SOIC package, designed for balanced data transmission in electrically noisy environments. It features a minimum differential output voltage of 2.5 V into a 54-Ω load, 1/8th unit-load capability supporting up to 256 nodes on the bus, and bus-pin ESD protection exceeding 16 kV HBM. The device operates with a 4.5 V to 5.5 V supply voltage, supports a common-mode voltage range of -7 V to 12 V, and includes open-circuit, short-circuit, and idle-bus failsafe receiver functionality. It provides glitch-free power-up and power-down protection and is compliant with ANSI TIA/EIA-485-A. The active variant operates from -40 °C to 85 °C and is RoHS compliant with NIPDAU lead finish and Level-1 MSL reflow rating.
High-Output RS-485 Transceiver 8-SOIC -40 to 85
High-Output RS-485 Transceiver 8-SOIC -40 to 85 Product overview: SN65HVD07DRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD07DRG4 can be used for catalog matching and distributor lookup.
RS-485 Interface IC RS485
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65HVD07DRG4 | 710-SN65HVD07DRG4 | SN65HVD07DRG4 |
| Product Name | SN65HVD07 High-Output RS-485 Transceiver | SOIC Interface Transceiver IC | RS-485 Interface IC |
| Technology | RS485 | ||
| Device Type | Transceiver | Transceiver | |
| Features | RoHS | RoHS | RoHS |
| Supply Voltage | 5V | 5V | |
| # of Tx | 1 # |