Texas Instruments SN65HVD10 3.3V Differential Transceiver SN65HVD10D

Description
3.3V Differential Transceiver 8-SOIC -40 to 85
Request a Quote Datasheet
Description
3.3V Differential Transceiver 8-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65HVD10 3.3V Differential Transceiver - SN65HVD10D - Texas Instruments
Dallas, TX, United States
SN65HVD10 3.3V Differential Transceiver
SN65HVD10D
SN65HVD10 3.3V Differential Transceiver SN65HVD10D
3.3V Differential Transceiver 8-SOIC -40 to 85

3.3V Differential Transceiver 8-SOIC -40 to 85

Buy Now Datasheet
Line Interface ICs - 1003869 - RS Components, Ltd.
Corby, Northants, United Kingdom
Line Interface ICs
1003869
Line Interface ICs 1003869
Texas Instruments SN65HVD10D

Texas Instruments SN65HVD10D

Supplier's Site
Line Interface ICs - 4619686 - RS Components, Ltd.
Corby, Northants, United Kingdom
Line Interface ICs
4619686
Line Interface ICs 4619686
Texas Instruments SN65HVD10D

Texas Instruments SN65HVD10D

Supplier's Site
Line Interface ICs - 4619686P - RS Components, Ltd.
Corby, Northants, United Kingdom
Line Interface ICs
4619686P
Line Interface ICs 4619686P
Texas Instruments SN65HVD10D

Texas Instruments SN65HVD10D

Supplier's Site
Singapore, Singapore
3.3V SOIC Interface Transceiver IC
710-SN65HVD10D
3.3V SOIC Interface Transceiver IC 710-SN65HVD10D
3.3V RS-485 Transceiver, Half Duplex, 32Mbps, SOIC Product overview: SN65HVD10D from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD10D can be used for catalog matching and distributor lookup.

3.3V RS-485 Transceiver, Half Duplex, 32Mbps, SOIC Product overview: SN65HVD10D from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD10D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RS-485 Interface IC
SN65HVD10D
RS-485 Interface IC SN65HVD10D
RS-485 Interface IC 3.3V RS485

RS-485 Interface IC 3.3V RS485

Buy Now Datasheet
Drivers, Receivers, Transceivers - SN65HVD10D - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
SN65HVD10D
Drivers, Receivers, Transceivers SN65HVD10D
IC TRANSCEIVER HALF 1/1 8SOIC

IC TRANSCEIVER HALF 1/1 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65HVD10D 1003869 4619686P 710-SN65HVD10D SN65HVD10D SN65HVD10D
Product Name SN65HVD10 3.3V Differential Transceiver Line Interface ICs Line Interface ICs 3.3V SOIC Interface Transceiver IC RS-485 Interface IC Drivers, Receivers, Transceivers
Device Type Transceiver Transceiver; Line Transceiver Transceiver; Line Transceiver Transceiver Transceiver; Transceiver
Features RoHS RoHS RoHS RoHS RoHS
Supply Voltage 3.3V 3.3V Other; 3V ~ 3.6V
# of Tx 1 # 1 #
# of Rx 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 2 #
View Details
DS16F95QML EIA-485/EIA-422A Differential Bus Transceivers - DS16F95E/883 - Texas Instruments
Specs
Device Type Transceiver
Supply Voltage 5V
# of Tx 1 #
View Details
4 suppliers
SN54ACT244-SP Octal Buffers/Drivers With 3-State Outputs - 5962-8776001SSA - Texas Instruments
Specs
Technology ACT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
2 suppliers
AM26LV32 Low-Voltage High-Speed Quadruple Differential Line Receiver - AM26LV32INSR - Texas Instruments
Specs
Device Type Receiver
Features RoHS
# of Tx 0 #
View Details
4 suppliers