Texas Instruments SN65HVD12 3.3V Differential Transceiver SN65HVD12DR

Description
3.3V Differential Transceiver 8-SOIC -40 to 85
Request a Quote Datasheet
Description
3.3V Differential Transceiver 8-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65HVD12 3.3V Differential Transceiver - SN65HVD12DR - Texas Instruments
Dallas, TX, United States
SN65HVD12 3.3V Differential Transceiver
SN65HVD12DR
SN65HVD12 3.3V Differential Transceiver SN65HVD12DR
3.3V Differential Transceiver 8-SOIC -40 to 85

3.3V Differential Transceiver 8-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
3.3V SOIC Interface Transceiver IC
710-SN65HVD12DR
3.3V SOIC Interface Transceiver IC 710-SN65HVD12DR
3.3V RS-485 Transceiver, 1Mbps, Half Duplex, SOIC Product overview: SN65HVD12DR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD12DR can be used for catalog matching and distributor lookup.

3.3V RS-485 Transceiver, 1Mbps, Half Duplex, SOIC Product overview: SN65HVD12DR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD12DR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Communication Interface Chip/UART/485/232 >> RS-485/RS-422 ICs - SN65HVD12DR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Communication Interface Chip/UART/485/232 >> RS-485/RS-422 ICs
SN65HVD12DR
Communication Interface Chip/UART/485/232 >> RS-485/RS-422 ICs SN65HVD12DR
transceiver 1Mbps 1/1 SOP-8 RS-485/RS-422 ICs ROHS

transceiver 1Mbps 1/1 SOP-8 RS-485/RS-422 ICs ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RS-485 Interface IC
SN65HVD12DR
RS-485 Interface IC SN65HVD12DR
RS-485 Interface IC 3.3V Differential Transceivers

RS-485 Interface IC 3.3V Differential Transceivers

Buy Now Datasheet
Drivers, Receivers, Transceivers - SN65HVD12DR - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
SN65HVD12DR
Drivers, Receivers, Transceivers SN65HVD12DR
IC TRANSCEIVER HALF 1/1 8SOIC

IC TRANSCEIVER HALF 1/1 8SOIC

Supplier's Site Datasheet
Rs485 Transceiver, 1Mbps, Soic-8; Device Type Texas Instruments - 06AH4266 - Newark, An Avnet Company
Chicago, IL, United States
Rs485 Transceiver, 1Mbps, Soic-8; Device Type Texas Instruments
06AH4266
Rs485 Transceiver, 1Mbps, Soic-8; Device Type Texas Instruments 06AH4266
RS485 TRANSCEIVER, 1MBPS, SOIC-8; Device Type:RS485 Transceiver; IC Interface Type:RS485; No. of Drivers:1Drivers; No. of Receivers:1Receivers ; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Driver Case Style:SOIC; No. of RoHS Compliant: Yes

RS485 TRANSCEIVER, 1MBPS, SOIC-8; Device Type:RS485 Transceiver; IC Interface Type:RS485; No. of Drivers:1Drivers; No. of Receivers:1Receivers; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Driver Case Style:SOIC; No. of RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65HVD12DR 710-SN65HVD12DR SN65HVD12DR SN65HVD12DR SN65HVD12DR 06AH4266
Product Name SN65HVD12 3.3V Differential Transceiver 3.3V SOIC Interface Transceiver IC Communication Interface Chip/UART/485/232 >> RS-485/RS-422 ICs RS-485 Interface IC Drivers, Receivers, Transceivers Rs485 Transceiver, 1Mbps, Soic-8; Device Type Texas Instruments
Device Type Transceiver Transceiver Terminators; UART Transceiver; Transceiver
Features RoHS RoHS RoHS RoHS RoHS
Supply Voltage 3.3V Other; 3V~3.6V 3.3V Other; 3V ~ 3.6V Other; 3V
# of Tx 1 #
# of Rx 1 #
Unlock Full Specs
to access all available technical data

Similar Products

DS3695AT Multipoint RS485/RS422 Transceivers - DS3695ATMX - Texas Instruments
Specs
Device Type Transceiver
Supply Voltage 5V
# of Tx 1 #
View Details
3 suppliers
SN54AC244 Octal Buffers/Drivers With 3-State Outputs - 5962-8755201SA - Texas Instruments
Specs
Technology AC
Device Type Buffer
Supply Voltage 3.3V; Other; 3.3,5
View Details
DS14C88 Quad CMOS Line Driver - DS14C88MX - Texas Instruments
Specs
Device Type Line / Bus Driver
# of Rx 0 #
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
3 suppliers