3.3V CAN Transceiver with Standby Mode, Loop-back 8-SOIC -40 to 125
3.3 V CAN Transceiver with Standby Mode, Loopback 8-SOIC -40 to 125 Product overview: SN65HVD233DG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3 V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3 V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD233DG4 can be used for catalog matching and distributor lookup.
IC TRANSCEIVER HALF 1/1 8SOIC
CAN Interface IC Standby Mode Loop-back
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65HVD233DG4 | 710-SN65HVD233DG4 | SN65HVD233DG4 | SN65HVD233DG4 |
| Product Name | SN65HVD233 3.3V CAN Transceiver with Standby Mode, Loop-back | 3.3 V SOIC Interface Transceiver IC | Drivers, Receivers, Transceivers | CAN Interface IC |
| Technology | CAN | CANbus | ||
| Device Type | Transceiver | Transceiver | Transceiver; Transceiver | |
| Features | RoHS | RoHS | RoHS | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |