Texas Instruments SN65HVD3085E Low-power Half-duplex RS-485 Transceiver SN65HVD3085EDR

Description
Low-power Half-duplex RS-485 Transceiver 8-SOIC -40 to 85
Request a Quote Datasheet
Description
Low-power Half-duplex RS-485 Transceiver 8-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65HVD3085E Low-power Half-duplex RS-485 Transceiver - SN65HVD3085EDR - Texas Instruments
Dallas, TX, United States
SN65HVD3085E Low-power Half-duplex RS-485 Transceiver
SN65HVD3085EDR
SN65HVD3085E Low-power Half-duplex RS-485 Transceiver SN65HVD3085EDR
Low-power Half-duplex RS-485 Transceiver 8-SOIC -40 to 85

Low-power Half-duplex RS-485 Transceiver 8-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
5V SOIC Interface Transceiver IC
710-SN65HVD3085EDR
5V SOIC Interface Transceiver IC 710-SN65HVD3085EDR
RS-485 Transceiver, 1Mbps, Half-Duplex, 5V, SOIC Product overview: SN65HVD3085EDR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD3085EDR can be used for catalog matching and distributor lookup.

RS-485 Transceiver, 1Mbps, Half-Duplex, 5V, SOIC Product overview: SN65HVD3085EDR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD3085EDR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Line Interface ICs - 8143827 - RS Components, Ltd.
Corby, Northants, United Kingdom
Line Interface ICs
8143827
Line Interface ICs 8143827
Texas Instruments SN65HVD3085EDR

Texas Instruments SN65HVD3085EDR

Supplier's Site
Line Interface ICs - 1628325 - RS Components, Ltd.
Corby, Northants, United Kingdom
Line Interface ICs
1628325
Line Interface ICs 1628325
Texas Instruments SN65HVD3085EDR

Texas Instruments SN65HVD3085EDR

Supplier's Site
Line Interface ICs - 8143827P - RS Components, Ltd.
Corby, Northants, United Kingdom
Line Interface ICs
8143827P
Line Interface ICs 8143827P
Texas Instruments SN65HVD3085EDR

Texas Instruments SN65HVD3085EDR

Supplier's Site
Rs485 Transceiver, 1Mbps, Soic-8; Device Type Texas Instruments - 28AH4919 - Newark, An Avnet Company
Chicago, IL, United States
Rs485 Transceiver, 1Mbps, Soic-8; Device Type Texas Instruments
28AH4919
Rs485 Transceiver, 1Mbps, Soic-8; Device Type Texas Instruments 28AH4919
RS485 TRANSCEIVER, 1MBPS, SOIC-8; Device Type:RS485 Transceiver; IC Interface Type:RS485; No. of Drivers:1Drivers; No. of Receivers:1Receivers ; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Driver Case Style:SOIC; No. of RoHS Compliant: Yes

RS485 TRANSCEIVER, 1MBPS, SOIC-8; Device Type:RS485 Transceiver; IC Interface Type:RS485; No. of Drivers:1Drivers; No. of Receivers:1Receivers; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Driver Case Style:SOIC; No. of RoHS Compliant: Yes

Supplier's Site
Communication Interface Chip/UART/485/232 >> RS-485/RS-422 ICs - SN65HVD3085EDR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Communication Interface Chip/UART/485/232 >> RS-485/RS-422 ICs
SN65HVD3085EDR
Communication Interface Chip/UART/485/232 >> RS-485/RS-422 ICs SN65HVD3085EDR
transceiver 1Mbps 1/1 SOIC-8 RS-485/RS-422 ICs ROHS

transceiver 1Mbps 1/1 SOIC-8 RS-485/RS-422 ICs ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RS-485 Interface IC
SN65HVD3085EDR
RS-485 Interface IC SN65HVD3085EDR
RS-485 Interface IC Low-power Half-dplx Transceiver

RS-485 Interface IC Low-power Half-dplx Transceiver

Buy Now Datasheet
Drivers, Receivers, Transceivers - SN65HVD3085EDR - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
SN65HVD3085EDR
Drivers, Receivers, Transceivers SN65HVD3085EDR
IC TRANSCEIVER HALF 1/1 8SOIC

IC TRANSCEIVER HALF 1/1 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65HVD3085EDR 710-SN65HVD3085EDR 8143827 8143827P 28AH4919 SN65HVD3085EDR SN65HVD3085EDR SN65HVD3085EDR
Product Name SN65HVD3085E Low-power Half-duplex RS-485 Transceiver 5V SOIC Interface Transceiver IC Line Interface ICs Line Interface ICs Rs485 Transceiver, 1Mbps, Soic-8; Device Type Texas Instruments Communication Interface Chip/UART/485/232 >> RS-485/RS-422 ICs RS-485 Interface IC Drivers, Receivers, Transceivers
Technology RS485 RS422; RS485 RS422; RS485; RS422, RS485
Device Type Transceiver Transceiver Transceiver; Line Transceiver Transceiver; Line Transceiver Terminators; UART Transceiver; Transceiver
Features RoHS RoHS RoHS RoHS RoHS RoHS RoHS
Supply Voltage 5V Other; 4.5V Other; 4.5V~5.5V 5V Other; 4.5V ~ 5.5V
# of Tx 1 # 1 #
Unlock Full Specs
to access all available technical data

Similar Products

SN54ALS653 Octal Bus Transceivers And Registers With 3-State Outputs - 5962-8968701LA - Texas Instruments
Specs
Technology ALS
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
ISO15 Isolated 3.3-V Half-Duplex RS-485 Transceivers - ISO15DW - Texas Instruments
Specs
Technology RS485
Device Type Transceiver
Features RoHS
View Details
4 suppliers
Integrated Circuits (ICs) - Logic - Specialty Logic - 100182DC - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature 0 to 85 C (32 to 185 F)
View Details
SN54BCT620A Octal Bus Transceivers With 3-State Outputs - 5962-9075001MRA - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details