The SN65HVD1474 is a 3.3-V full-duplex RS-485 transceiver with a 20-Mbps signaling rate and no external enable pins, designed for multi-point bus communication. It is available in an 8-pin VSSOP package measuring 3.00 mm × 3.00 mm, and operates from -40°C to 125°C. The device supports ±16-kV IEC 61000-4-2 contact discharge protection and >30-kV HBM ESD protection. It enables up to 256 nodes on the bus and features a 70-mV receiver hysteresis for noise rejection.
3.3V, Full-Duplex RS-485, 16kV IEC ESD, 20Mbps data rate, No Enables 8-VSSOP -40 to 125
3.3V, Full-Duplex RS-485, 16kV IEC ESD, 20Mbps data rate, No Enables 8-VSSOP -40 to 125 Product overview: SN65HVD1474DGKR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 16kV. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, 16kV, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD1474DGKR can be used for catalog matching and distributor lookup.
Line Transceiver, 1 Func, 1 Driver, 1 Rcvr, PDSO8
RS-485 Interface IC 3.3V Full Dup RS-485 16kV IEC ESD, 20Mbps
IC TRANSCEIVER FULL 1/1 8VSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65HVD1474DGKR | 710-SN65HVD1474DGKR | SN65HVD1474DGKR | SN65HVD1474DGKR | SN65HVD1474DGKR |
| Product Name | SN65HVD1474 3.3V, Full-Duplex RS-485, 16kV IEC ESD, 20Mbps data rate, No Enables | 3.3V 16kV Interface Transceiver IC | RS-485 Interface IC | Drivers, Receivers, Transceivers | |
| Technology | RS485 | RS422; RS485; RS422, RS485 | |||
| Device Type | SN65HVD1474 3.3V, Full-Duplex RS-485, 16kV IEC ESD, 20Mbps data rate, No Enables | Transceiver | Transceiver | Transceiver; Transceiver | |
| Features | RoHS | RoHS | RoHS | RoHS | |
| Supply Voltage | 3.3V | Other; 3V ~ 3.6V | |||
| # of Tx | 1 # |