The SN65HVD102RGBT is an IO-Link PHY designed for device nodes, enabling industrial point-to-point communication. It operates within a supply voltage range of 9 V to 36 V and is tolerant to peak line voltages of up to 50 V. The device features configurable current limits and includes protection mechanisms for overcurrent, overvoltage, and overtemperature conditions. It supports various output configurations for the IO-Link driver, including push-pull, high-side, and low-side modes. The integrated LDO is configurable for 3.3 V or 5 V, providing power to the PHY and local controllers. The device is housed in a compact 20-pin QFN package, measuring 4 mm x 3.5 mm, making it suitable for space-constrained applications. The operating temperature range is from -40°C to 105°C, ensuring reliability in demanding environments.
IO-LINK PHY for Device Nodes 20-VQFN -40 to 105
Manufacturer: Texas Instruments
Win Source Part Number: 1098772-SN65HVD102RG
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: IO-Link
Number of Drivers/Receivers: 1/1
Receiver Hysteresis: 1V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 20-VQFN (3.5x4)
Supply Voltage - Operating: 3 V to 3.6 V, 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
PHY 1-CH 3.3V/5V 20-Pin VQFN EP T/R Product overview: SN65HVD102RGBT from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5V, VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, 5V, VQFN, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD102RGBT can be used for catalog matching and distributor lookup.
Sensor Interface IO-LINK PHY for Device Nodes
IC TRANSCEIVER 1/1 20VQFN
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65HVD102RGBT | 1098772-SN65HVD102RGBT | 710-SN65HVD102RGBT | SN65HVD102RGBT | SN65HVD102RGBT |
| Product Name | SN65HVD102 IO-LINK PHY for Device Nodes | Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD102RGBT | 3.3V 5V VQFN Interface Transceiver IC | Sensor Interface | Drivers, Receivers, Transceivers |
| Device Type | SN65HVD102 IO-LINK PHY for Device Nodes | Receiver; Transceiver | Transceiver | Transceiver; Transceiver | |
| Features | RoHS | RoHS | RoHS | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |