The SN65HVD101 is an IO-Link PHY for device nodes, supporting 9-V to 36-V supply range with integrated 3.3-V or 5-V LDO for powering local circuits. It features configurable CQ output modes, current and overtemperature protection, and reverse polarity protection. The device is packaged in a 20-pin VQFN (RGB) with a 4.00 mm × 3.50 mm body size and operates from -40 °C to 105 °C.
IO-LINK PHY for Device Nodes 20-VQFN -40 to 105
Manufacturer: Texas Instruments
Win Source Part Number: 1098771-SN65HVD101RG
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: IO-Link
Number of Drivers/Receivers: 1/1
Receiver Hysteresis: 1V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 20-VQFN (3.5x4)
Supply Voltage - Operating: 3 V to 3.6 V, 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
PHY 1-CH 3.3V/5V 20-Pin VQFN EP T/R Product overview: SN65HVD101RGBT from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5V, VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, 5V, VQFN, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD101RGBT can be used for catalog matching and distributor lookup.
Sensor Interface IO-LINK PHY for Device Nodes
IC TRANSCEIVER 1/1 20VQFN
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65HVD101RGBT | 1098771-SN65HVD101RGBT | 710-SN65HVD101RGBT | SN65HVD101RGBT | SN65HVD101RGBT |
| Product Name | SN65HVD101 IO-LINK PHY for Device Nodes | Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD101RGBT | 3.3V 5V VQFN Interface Transceiver IC | Sensor Interface | Drivers, Receivers, Transceivers |
| Device Type | SN65HVD101 IO-LINK PHY for Device Nodes | Receiver; Transceiver | Transceiver | Transceiver; Transceiver | |
| Features | RoHS | RoHS | RoHS | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |