Texas Instruments SN65HVD252 INDUSTRIAL CAN TRANSCEIVERS SN65HVD252D

Description
INDUSTRIAL CAN TRANSCEIVERS 8-SOIC -40 to 85
Request a Quote Datasheet
Description
INDUSTRIAL CAN TRANSCEIVERS 8-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65HVD252 INDUSTRIAL CAN TRANSCEIVERS - SN65HVD252D - Texas Instruments
Dallas, TX, United States
SN65HVD252 INDUSTRIAL CAN TRANSCEIVERS
SN65HVD252D
SN65HVD252 INDUSTRIAL CAN TRANSCEIVERS SN65HVD252D
INDUSTRIAL CAN TRANSCEIVERS 8-SOIC -40 to 85

INDUSTRIAL CAN TRANSCEIVERS 8-SOIC -40 to 85

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD252D - 794829-SN65HVD252D - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD252D
794829-SN65HVD252D
Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD252D 794829-SN65HVD252D
Manufacturer: Texas Instruments Win Source Part Number: 794829-SN65HVD252D Series: DeviceNet Packaging: Tube Type: Transceiver Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Operating Supply Voltage: 4.75 V ~ 5.25 V Protocol: CAN Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 160mV Data Rate: 1Mbps Family Name: SN65HVD252 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): L9616D-TR; L9616D; MAX3059ASA; MAX3059ASA-T; Introduction Date: February 25, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 794829-SN65HVD252D
Series: DeviceNet
Packaging: Tube
Type: Transceiver
Operating Temperature Range: -40°C ~ 85°C
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Operating Supply Voltage: 4.75 V ~ 5.25 V
Protocol: CAN
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 160mV
Data Rate: 1Mbps
Family Name: SN65HVD252
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): L9616D-TR; L9616D; MAX3059ASA; MAX3059ASA-T;
Introduction Date: February 25, 2009
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
5V SOIC Interface Transceiver IC
710-SN65HVD252D
5V SOIC Interface Transceiver IC 710-SN65HVD252D
CAN Transceiver, 1Mbps, 5V, 8-SOIC, -40 to 85°C Product overview: SN65HVD252D from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD252D can be used for catalog matching and distributor lookup.

CAN Transceiver, 1Mbps, 5V, 8-SOIC, -40 to 85°C Product overview: SN65HVD252D from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD252D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Transceiver, Can, Devicenet, 8Soic; Ic Interface Type Texas Instruments - 52AH7647 - Newark, An Avnet Company
Chicago, IL, United States
Transceiver, Can, Devicenet, 8Soic; Ic Interface Type Texas Instruments
52AH7647
Transceiver, Can, Devicenet, 8Soic; Ic Interface Type Texas Instruments 52AH7647
TRANSCEIVER, CAN, DEVICENET, 8SOIC; IC Interface Type:CAN; No. of TX Buffers:1; No. of RX Buffers:1; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Interface Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes

TRANSCEIVER, CAN, DEVICENET, 8SOIC; IC Interface Type:CAN; No. of TX Buffers:1; No. of RX Buffers:1; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Interface Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
CAN Interface IC
SN65HVD252D
CAN Interface IC SN65HVD252D
CAN Interface IC INDUSTRIAL CAN TRANSCEIVERS

CAN Interface IC INDUSTRIAL CAN TRANSCEIVERS

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65HVD252D 794829-SN65HVD252D 710-SN65HVD252D 52AH7647 SN65HVD252D
Product Name SN65HVD252 INDUSTRIAL CAN TRANSCEIVERS Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD252D 5V SOIC Interface Transceiver IC Transceiver, Can, Devicenet, 8Soic; Ic Interface Type Texas Instruments CAN Interface IC
Technology CAN
Device Type Transceiver Receiver; Transceiver Transceiver
Features RoHS RoHS RoHS RoHS
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN55ALS161 Octal General-Purpose Interface Bus Transceiver - 5962-89681012A - Texas Instruments
Specs
Device Type Transceiver
# of Rx 8 #
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
SN55LBC174 Quadruple Low-Power Differential Line Driver - 5962-9076504QEA - Texas Instruments
Specs
Device Type Line / Bus Driver
Supply Voltage 5V
# of Tx 4 #
View Details
SN54BCT240 Octal Buffers/Drivers With 3-State Outputs - 5962-9074201MSA - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
2 suppliers