The SN65HVD1477 is a 3.3-V full-duplex RS-485 transceiver with a 50-Mbps signaling rate and no external enable pins, designed for multi-point bus communication. It is housed in an 8-pin SOIC package measuring 4.90 mm × 3.91 mm and supports operation from -40°C to 125°C. The device offers ±16-kV IEC 61000-4-2 contact discharge ESD protection and >30-kV HBM ESD protection, with a 70-mV receiver hysteresis for noise immunity. Quiescent current is less than 1.1 mA during operation and standby current is typically 10 nA with both driver and receiver disabled.
3.3V, Full-Duplex RS-485, 16kV IEC ESD, 50Mbps data rate, No Enables 8-SOIC -40 to 125
3.3V RS-485 Transceiver, 50Mbps, Full-Duplex, 8-SOIC, 125C Product overview: SN65HVD1477DR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD1477DR can be used for catalog matching and distributor lookup.
RS-485 Interface IC RS-485 Transceiver
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65HVD1477DR | 710-SN65HVD1477DR | SN65HVD1477DR |
| Product Name | SN65HVD1477 3.3V, Full-Duplex RS-485, 16kV IEC ESD, 50Mbps data rate, No Enables | 3.3V SOIC Interface Transceiver IC | RS-485 Interface IC |
| Technology | RS485 | ||
| Device Type | SN65HVD1477 3.3V, Full-Duplex RS-485, 16kV IEC ESD, 50Mbps data rate, No Enables | Transceiver | |
| Features | RoHS | RoHS | RoHS |
| Supply Voltage | 3.3V | 3.3V | |
| # of Tx | 1 # |