The SN65HVD251 is an industrial CAN bus transceiver designed for communication at speeds up to 1 Mbps in accordance with the ISO 11898 standard. It features ±36 V bus fault protection, 14 kV HBM ESD protection on bus pins, and a common-mode range of -7 V to 12 V. The device is available in an 8-pin SOIC package measuring 4.90 mm × 3.91 mm, and operates over a free-air temperature range of -40°C to 125°C. It supports low-current standby mode with 200 µA typical current consumption and includes thermal shutdown and glitch-free power-up/down protection. The transceiver allows up to 120 nodes on a single bus due to its high input impedance and is compliant with the SAE J1939 and NMEA 2000 standards.
Industrial CAN Transceiver 8-SOIC -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 082140-SN65HVD251D
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: CAN
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 100mV
Data Rate: 1Mbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Application Field: Used in Automotive, Industrial, Automation & Process Control, Communications & Networking
CAN Transceiver 1Mbps 5V 8-Pin SOIC Product overview: SN65HVD251D from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD251D can be used for catalog matching and distributor lookup.
TRANSCEIVER CAN, 65HVD251, SOIC8; IC Interface Type:CAN; No. of TX Buffers:1; No. of RX Buffers:1; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes
IC TRANSCEIVER HALF 1/1 8SOIC
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65HVD251D | 082140-SN65HVD251D | 710-SN65HVD251D | 6200420 | 33AH4757 | SN65HVD251D |
| Product Name | SN65HVD251 Industrial CAN Transceiver | Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD251D | 5V SOIC Interface Transceiver IC | CAN Interface Ics | Transceiver Can, 65Hvd251, Soic8; Ic Interface Type Texas Instruments | Drivers, Receivers, Transceivers |
| Technology | CAN | Iso 11898 | CANbus | |||
| Device Type | Transceiver | Receiver; Transceiver | Transceiver | Transceiver; Can transceiver | Transceiver; Transceiver | |
| Features | RoHS | RoHS | RoHS | RoHS | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) |