Texas Instruments SN65C3221 3-V To 5.5-V Multichannel RS-232 Line Driver/Receiver SN65C3221PWR

Description
3-V To 5.5-V Multichannel RS-232 Line Driver/Receiver 16-TSSOP -40 to 85
Request a Quote Datasheet
Description
3-V To 5.5-V Multichannel RS-232 Line Driver/Receiver 16-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65C3221 3-V To 5.5-V Multichannel RS-232 Line Driver/Receiver - SN65C3221PWR - Texas Instruments
Dallas, TX, United States
SN65C3221 3-V To 5.5-V Multichannel RS-232 Line Driver/Receiver
SN65C3221PWR
SN65C3221 3-V To 5.5-V Multichannel RS-232 Line Driver/Receiver SN65C3221PWR
3-V To 5.5-V Multichannel RS-232 Line Driver/Receiver 16-TSSOP -40 to 85

3-V To 5.5-V Multichannel RS-232 Line Driver/Receiver 16-TSSOP -40 to 85

Buy Now Datasheet
Singapore, Singapore
5.5V TSSOP Interface Transceiver IC
710-SN65C3221PWR
5.5V TSSOP Interface Transceiver IC 710-SN65C3221PWR
RS-232 Transceiver, 3-5.5V, 1Mbps, 1Tx/1Rx, TSSOP Product overview: SN65C3221PWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.5V, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65C3221PWR can be used for catalog matching and distributor lookup.

RS-232 Transceiver, 3-5.5V, 1Mbps, 1Tx/1Rx, TSSOP Product overview: SN65C3221PWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.5V, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65C3221PWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN65C3221PWR - 029502-SN65C3221PWR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN65C3221PWR
029502-SN65C3221PWR
Interface - Interface - Drivers, Receivers, Transceivers - SN65C3221PWR 029502-SN65C3221PWR
Manufacturer: Texas Instruments Win Source Part Number: 029502-SN65C3221PWR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 1Mbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-TSSOP Supply Voltage - Operating: 3 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 029502-SN65C3221PWR
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 1/1
Duplex: Full
Receiver Hysteresis: 500mV
Data Rate: 1Mbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 3 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
RS-232 Interface IC
SN65C3221PWR
RS-232 Interface IC SN65C3221PWR
RS-232 Interface IC RS232 Sgl Chl

RS-232 Interface IC RS232 Sgl Chl

Buy Now Datasheet
Drivers, Receivers, Transceivers - SN65C3221PWR - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
SN65C3221PWR
Drivers, Receivers, Transceivers SN65C3221PWR
IC TRANSCEIVER FULL 1/1 16TSSOP

IC TRANSCEIVER FULL 1/1 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65C3221PWR 710-SN65C3221PWR 029502-SN65C3221PWR SN65C3221PWR SN65C3221PWR
Product Name SN65C3221 3-V To 5.5-V Multichannel RS-232 Line Driver/Receiver 5.5V TSSOP Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - SN65C3221PWR RS-232 Interface IC Drivers, Receivers, Transceivers
Technology RS232 RS232; RS232
Device Type Line / Bus Driver; Receiver Transceiver Receiver; Transceiver Transceiver; Transceiver
Features RoHS RoHS RoHS
# of Rx 1 #
Unlock Full Specs
to access all available technical data

Similar Products

DS75176BT Multipoint RS-485/RS-422 Transceivers - DS75176BTMX - Texas Instruments
Specs
Technology RS422; RS485
Device Type Transceiver
Supply Voltage 5V
View Details
4 suppliers
DS1776QML Pi-Bus Transceiver - 5962-9231701M3A - Texas Instruments
Specs
Device Type Transceiver
Supply Voltage 5V
# of Tx 8 #
View Details
2 suppliers
SN54BCT244 Octal Buffers/Drivers With 3-State Outputs - 5962-9062501MRA - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
SN54ACT16240 16-BIT BUFFERS/DRIVERS WITH 3-STATE OUTPUTS - 5962-9201801MXA - Texas Instruments
Specs
Technology ACT
Device Type Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details