Texas Instruments SN65C3221E 3-V To 5.5-V Single Channel RS-232 1 Mbit/s Line Driver/Receiver SN65C3221EPWR

Description
3-V To 5.5-V Single Channel RS-232 1 Mbit/s Line Driver/Receiver 16-TSSOP -40 to 85
Request a Quote Datasheet
Description
3-V To 5.5-V Single Channel RS-232 1 Mbit/s Line Driver/Receiver 16-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65C3221E 3-V To 5.5-V Single Channel RS-232 1 Mbit/s Line Driver/Receiver - SN65C3221EPWR - Texas Instruments
Dallas, TX, United States
SN65C3221E 3-V To 5.5-V Single Channel RS-232 1 Mbit/s Line Driver/Receiver
SN65C3221EPWR
SN65C3221E 3-V To 5.5-V Single Channel RS-232 1 Mbit/s Line Driver/Receiver SN65C3221EPWR
3-V To 5.5-V Single Channel RS-232 1 Mbit/s Line Driver/Receiver 16-TSSOP -40 to 85

3-V To 5.5-V Single Channel RS-232 1 Mbit/s Line Driver/Receiver 16-TSSOP -40 to 85

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN65C3221EPWR - 082119-SN65C3221EPWR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN65C3221EPWR
082119-SN65C3221EPWR
Interface - Interface - Drivers, Receivers, Transceivers - SN65C3221EPWR 082119-SN65C3221EPWR
Manufacturer: Texas Instruments Win Source Part Number: 082119-SN65C3221EPWR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 1Mbps Family Name: SN65C3221E Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-TSSOP Supply Voltage - Operating: 3 V to 5.5 V Alternative Parts (Cross-Reference): SN65C3221EDB; SN65C3221EPWG4; SN65C3221EPW; SN65C3221EPWR; LTC2802CDE#TRPBF; LTC2802IDE; LTC2802CDE#PBF; LTC2802CDE; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Application Field: Used in Portable Devices, Computers & Computer Peripherals, Consumer Electronics, Wireless

Manufacturer: Texas Instruments
Win Source Part Number: 082119-SN65C3221EPWR
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 1/1
Duplex: Full
Receiver Hysteresis: 500mV
Data Rate: 1Mbps
Family Name: SN65C3221E
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 3 V to 5.5 V
Alternative Parts (Cross-Reference): SN65C3221EDB; SN65C3221EPWG4; SN65C3221EPW; SN65C3221EPWR; LTC2802CDE#TRPBF; LTC2802IDE; LTC2802CDE#PBF; LTC2802CDE;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Application Field: Used in Portable Devices, Computers & Computer Peripherals, Consumer Electronics, Wireless

Buy Now Datasheet
Singapore, Singapore
3V 5.5V TSSOP Interface Transceiver IC
710-SN65C3221EPWR
3V 5.5V TSSOP Interface Transceiver IC 710-SN65C3221EPWR
RS-232 Transceiver, 3V-5.5V, 1Mbps, 1Tx/1Rx, TSSOP Product overview: SN65C3221EPWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 5.5V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3V, 5.5V, TSSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65C3221EPWR can be used for catalog matching and distributor lookup.

RS-232 Transceiver, 3V-5.5V, 1Mbps, 1Tx/1Rx, TSSOP Product overview: SN65C3221EPWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 5.5V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3V, 5.5V, TSSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65C3221EPWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Drivers, Receivers, Transceivers - SN65C3221EPWR - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
SN65C3221EPWR
Drivers, Receivers, Transceivers SN65C3221EPWR
IC TRANSCEIVER FULL 1/1 16TSSOP

IC TRANSCEIVER FULL 1/1 16TSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RS-232 Interface IC
SN65C3221EPWR
RS-232 Interface IC SN65C3221EPWR
RS-232 Interface IC RS-232 1 Mbit/s Line Driver/Receiver

RS-232 Interface IC RS-232 1 Mbit/s Line Driver/Receiver

Buy Now Datasheet
Communication Interface Chip/UART/485/232 >> RS232 ICs - SN65C3221EPWR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Communication Interface Chip/UART/485/232 >> RS232 ICs
SN65C3221EPWR
Communication Interface Chip/UART/485/232 >> RS232 ICs SN65C3221EPWR
1Mbps transceiver 1/1 TSSOP-16 RS232 ICs ROHS

1Mbps transceiver 1/1 TSSOP-16 RS232 ICs ROHS

Supplier's Site Datasheet
Diff Line Driv/rcvr, Rs232, Tssop-16; Device Type Texas Instruments - 28AH4882 - Newark, An Avnet Company
Chicago, IL, United States
Diff Line Driv/rcvr, Rs232, Tssop-16; Device Type Texas Instruments
28AH4882
Diff Line Driv/rcvr, Rs232, Tssop-16; Device Type Texas Instruments 28AH4882
DIFF LINE DRIV/RCVR, RS232, TSSOP-16; Device Type:RS232 Transceiver; IC Interface Type:RS232; No. of Drivers:1Drivers; No. of Receivers:1Receivers ; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Driver Case Style:TSSOP; No. of RoHS Compliant: Yes

DIFF LINE DRIV/RCVR, RS232, TSSOP-16; Device Type:RS232 Transceiver; IC Interface Type:RS232; No. of Drivers:1Drivers; No. of Receivers:1Receivers; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Driver Case Style:TSSOP; No. of RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65C3221EPWR 082119-SN65C3221EPWR 710-SN65C3221EPWR SN65C3221EPWR SN65C3221EPWR SN65C3221EPWR 28AH4882
Product Name SN65C3221E 3-V To 5.5-V Single Channel RS-232 1 Mbit/s Line Driver/Receiver Interface - Interface - Drivers, Receivers, Transceivers - SN65C3221EPWR 3V 5.5V TSSOP Interface Transceiver IC Drivers, Receivers, Transceivers RS-232 Interface IC Communication Interface Chip/UART/485/232 >> RS232 ICs Diff Line Driv/rcvr, Rs232, Tssop-16; Device Type Texas Instruments
Technology RS232 RS232; RS232 RS232
Device Type Line / Bus Driver; Receiver Receiver; Transceiver Transceiver Transceiver; Transceiver Terminators; UART
Features RoHS RoHS RoHS RoHS RoHS
# of Rx 1 #
Data Rate 1000 kbps 1000 kbps 1000 kbps 1000 kbps 1000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

DS96F173MQML EIA-485/EIA-422 Quad Differential Receivers - DS96F173ME/883 - Texas Instruments
Specs
Device Type Receiver
Supply Voltage 5V
# of Tx 1 #
View Details
3 suppliers
CD74ACT240 Octal Inverting Buffers/Line Drivers with 3-State Outputs - CD74ACT240EE4 - Texas Instruments
Specs
Technology ACT
Device Type Line / Bus Driver; Buffer
Features RoHS
View Details
GD75232 Multiple RS-232 Drivers And Receivers - GD75232DWE4 - Texas Instruments
Specs
Technology RS232
Device Type Receiver
Features RoHS
View Details
2 suppliers
CD54AC240 Inverting Octal Buffer/Line Drivers with 3-State Outputs - CD54AC240F3A - Texas Instruments
Specs
Technology AC
Device Type Line / Bus Driver; Buffer
Supply Voltage 1.5V; 3.3V; Other; 1.5,3.3,5
View Details