The SN65HVD1785 is a fault-protected RS-485 transceiver designed for half-duplex communication in multipoint networks, featuring bus-pin fault protection up to ±70 V and a common-mode voltage range of -20 V to 25 V. It is available in an 8-pin SOIC package measuring 4.90 mm × 3.91 mm and operates from -40°C to 105°C. The device supports up to 256 nodes with a reduced unit load, includes failsafe receiver functionality for open-circuit, short-circuit, and idle-bus conditions, and draws 1 μA typical standby current. It provides ±16 kV HBM ESD protection and guarantees glitch-free operation during power-up and power-down.
70-V Fault-Protected RS-485 with -20 to +25 common mode 8-SOIC -40 to 105
70-V Fault-Protected RS-485 with -20 to +25 common mode 8-SOIC -40 to 105 Product overview: SN65HVD1785DRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD1785DRG4 can be used for catalog matching and distributor lookup.
RS-422/RS-485 Interface IC 70V Fault-Protected RS-485 Xcvrs
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65HVD1785DRG4 | 710-SN65HVD1785DRG4 | SN65HVD1785DRG4 |
| Product Name | SN65HVD1785 70-V Fault-Protected RS-485 with -20 to +25 common mode | SOIC Interface Transceiver IC | RS-422/RS-485 Interface IC |
| Technology | RS485 | ||
| Device Type | SN65HVD1785 70-V Fault-Protected RS-485 with -20 to +25 common mode | Transceiver | |
| Features | RoHS | RoHS | RoHS |
| Supply Voltage | 5V | 5V | |
| # of Tx | 1 # |