Texas Instruments SN65HVD08 3.3/5-V RS-485 Transceiver SN65HVD08D

Description
3.3/5-V RS-485 Transceiver 8-SOIC -40 to 85
Request a Quote Datasheet
Description
3.3/5-V RS-485 Transceiver 8-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65HVD08 3.3/5-V RS-485 Transceiver - SN65HVD08D - Texas Instruments
Dallas, TX, United States
SN65HVD08 3.3/5-V RS-485 Transceiver
SN65HVD08D
SN65HVD08 3.3/5-V RS-485 Transceiver SN65HVD08D
3.3/5-V RS-485 Transceiver 8-SOIC -40 to 85

3.3/5-V RS-485 Transceiver 8-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
5V SOIC Interface Transceiver IC
710-SN65HVD08D
5V SOIC Interface Transceiver IC 710-SN65HVD08D
RS-485 Transceiver, 10Mbps, SOIC, Half Duplex, 5V Product overview: SN65HVD08D from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD08D can be used for catalog matching and distributor lookup.

RS-485 Transceiver, 10Mbps, SOIC, Half Duplex, 5V Product overview: SN65HVD08D from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD08D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD08D - 082126-SN65HVD08D - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD08D
082126-SN65HVD08D
Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD08D 082126-SN65HVD08D
Manufacturer: Texas Instruments Win Source Part Number: 082126-SN65HVD08D Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 35mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 3 V to 5.5 V Alternative Parts (Cross-Reference): SN65HVD08DR; SN65HVD08P; MAX3471EUA-T; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Communications & Networking, Metering

Manufacturer: Texas Instruments
Win Source Part Number: 082126-SN65HVD08D
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 35mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 3 V to 5.5 V
Alternative Parts (Cross-Reference): SN65HVD08DR; SN65HVD08P; MAX3471EUA-T;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Communications & Networking, Metering

Buy Now Datasheet
Sheung Wan, Hong Kong
RS-485 Interface IC
SN65HVD08D
RS-485 Interface IC SN65HVD08D
RS-485 Interface IC RS485 Wide Band

RS-485 Interface IC RS485 Wide Band

Buy Now Datasheet
Rs-485 Transceiver, 5.5V, Soic-8; Device Type Texas Instruments - 17M9320 - Newark, An Avnet Company
Chicago, IL, United States
Rs-485 Transceiver, 5.5V, Soic-8; Device Type Texas Instruments
17M9320
Rs-485 Transceiver, 5.5V, Soic-8; Device Type Texas Instruments 17M9320
RS-485 TRANSCEIVER, 5.5V, SOIC-8; Device Type:RS485 Transceiver; IC Interface Type:RS485; No. of Drivers:1Drivers; No. of Receivers:1Receivers ; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Driver Case Style:SOIC; No. of Pins:8PinsRoHS Compliant: Yes

RS-485 TRANSCEIVER, 5.5V, SOIC-8; Device Type:RS485 Transceiver; IC Interface Type:RS485; No. of Drivers:1Drivers; No. of Receivers:1Receivers; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Driver Case Style:SOIC; No. of Pins:8PinsRoHS Compliant: Yes

Supplier's Site
Transceiver Rs-485, 65Hvd08, Soic8; Device Type Texas Instruments - 29AH7368 - Newark, An Avnet Company
Chicago, IL, United States
Transceiver Rs-485, 65Hvd08, Soic8; Device Type Texas Instruments
29AH7368
Transceiver Rs-485, 65Hvd08, Soic8; Device Type Texas Instruments 29AH7368
TRANSCEIVER RS-485, 65HVD08, SOIC8; Device Type:Line Driver / Receiver; IC Interface Type:RS485; No. of Drivers:1Drivers; No. of Receivers:1Receivers ; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Driver Case Style:SOIC; No. of RoHS Compliant: Yes

TRANSCEIVER RS-485, 65HVD08, SOIC8; Device Type:Line Driver / Receiver; IC Interface Type:RS485; No. of Drivers:1Drivers; No. of Receivers:1Receivers; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Driver Case Style:SOIC; No. of RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65HVD08D 710-SN65HVD08D 082126-SN65HVD08D SN65HVD08D 17M9320 29AH7368
Product Name SN65HVD08 3.3/5-V RS-485 Transceiver 5V SOIC Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD08D RS-485 Interface IC Rs-485 Transceiver, 5.5V, Soic-8; Device Type Texas Instruments Transceiver Rs-485, 65Hvd08, Soic8; Device Type Texas Instruments
Technology RS485
Device Type Transceiver Transceiver Receiver; Transceiver
Features RoHS RoHS RoHS RoHS
Supply Voltage 3.3V; 5V Other; 3 V ~ 5.5 V Other; 3V Other; 3V
# of Tx 1 #
Unlock Full Specs
to access all available technical data

Similar Products

SN55116 Differential Line Transreceiver - 5962-8851101EA - Texas Instruments
Specs
Device Type Receiver
# of Rx 1 #
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN55ALS160 Octal General-Purpose Interface Bus Transceiver - 5962-8968001SA - Texas Instruments
Specs
Device Type Transceiver
# of Rx 8 #
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
ISO3086 Isolated 5-V Full-Duplex RS-485 Transceivers - ISO3086DW - Texas Instruments
Specs
Technology RS485
Device Type Transceiver
Features RoHS
View Details
7 suppliers