70-V Fault-Protected RS-485 Transceivers 8-SOIC -40 to 125
RS-485 Transceiver, 1Mbps, 70V Fault-Protected, Half Duplex, SOIC Product overview: SN65HVD1781DR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 70V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD1781DR can be used for catalog matching and distributor lookup.
transceiver 1Mbps 1/1 SOIC-8 RS-485/RS-422 ICs ROHS
IC TRANSCEIVER HALF 1/1 8SOIC
RS422/RS485 TXRX, 1MBPS, SOIC-8; Device Type:Transceiver; IC Interface Type:RS422, RS485; No. of Drivers:1Drivers; No. of Receivers:1Receivers
RS-485 Interface IC 70V Fault-Protected RS-485 Xceivers
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65HVD1781DR | 710-SN65HVD1781DR | SN65HVD1781DR | SN65HVD1781DR | 28AH4899 | SN65HVD1781DR |
| Product Name | SN65HVD1781 70-V Fault-Protected RS-485 Transceivers | 70V SOIC Interface Transceiver IC | Communication Interface Chip/UART/485/232 >> RS-485/RS-422 ICs | Drivers, Receivers, Transceivers | Rs422/rs485 Txrx, 1Mbps, Soic-8; Device Type Texas Instruments | RS-485 Interface IC |
| Technology | RS485 | RS422; RS485 | RS422; RS485; RS422, RS485 | |||
| Device Type | Transceiver | Transceiver | Terminators; UART | Transceiver; Transceiver | ||
| Features | RoHS | RoHS | RoHS | RoHS | RoHS | |
| Supply Voltage | 3.3V; 5V | Other; 3.15V~5.5V | Other; 3.15V ~ 5.5V | Other; 3.15V | ||
| # of Tx | 1 # |