Low-Power Half-duplex RS-485 Transceiver 8-PDIP -40 to 85
Texas Instruments SN65HVD3082EP
Texas Instruments SN65HVD3082EP
Texas Instruments SN65HVD3082EP
RS-485 Transceiver, Half-Duplex, 200Kbps, 5V Product overview: SN65HVD3082EP from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD3082EP can be used for catalog matching and distributor lookup.
TRANSCEIVER RS-485, PDIP, 65HVD3082; Device Type:RS485 Transceiver; IC Interface Type:RS485; No. of Drivers:1Drivers; No. of Receivers:1Receivers
IC TRANSCEIVER HALF 1/1 8DIP
RS-485 Interface IC Low-Power RS-485 Transceiver
| Texas Instruments | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65HVD3082EP | 6608871 | 6608871P | 710-SN65HVD3082EP | 28AH4918 | SN65HVD3082EP | SN65HVD3082EP |
| Product Name | SN65HVD3082E Low-Power Half-duplex RS-485 Transceiver | Line Interface ICs | Line Interface ICs | 5V Interface Transceiver IC | Transceiver Rs-485, Pdip, 65Hvd3082; Device Type Texas Instruments | Drivers, Receivers, Transceivers | RS-485 Interface IC |
| Technology | RS485 | RS422; RS485; RS422, RS485 | |||||
| Device Type | Transceiver | Transceiver; Line Transceiver | Transceiver; Line Transceiver | Transceiver | Transceiver; Transceiver | ||
| Features | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | |
| Supply Voltage | 5V | Other; 4.5V | Other; 4.5V ~ 5.5V | 5V | |||
| # of Tx | 1 # | 1 # |