The SN65HVD06 is a high-output RS-485 transceiver with a differential output voltage of at least 2.5 V into a 54-Ω load, supporting up to 256 nodes on the bus with a 1/8th unit-load option. It features failsafe receiver operation for open-circuit, short-circuit, and idle-bus conditions, 16 kV HBM ESD protection on bus pins, and operates with a 4.5 V to 5.5 V supply voltage. The device is available in an 8-pin SOIC package and operates over a junction temperature range of -40 °C to 85 °C. It is electrically compatible with ANSI TIA/EIA-485-A and ISO 8482 standards.
High-Output RS-485 Transceiver 8-SOIC -40 to 85
RS-485 Transceiver, 10Mbps, SOIC, Half Duplex, 5V Product overview: SN65HVD06D from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD06D can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1252661-SN65HVD06D
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
TRANSCEIVER RS-485, 65HVD06, SOIC8; Device Type:Line Driver / Receiver; IC Interface Type:RS485; No. of Drivers:1Drivers; No. of Receivers:1Receivers
RS-485 Interface IC RS485 Hi Out
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65HVD06D | 710-SN65HVD06D | 1252661-SN65HVD06D | 29AH7366 | SN65HVD06D |
| Product Name | SN65HVD06 High-Output RS-485 Transceiver | 5V SOIC Interface Transceiver IC | Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD06D | Transceiver Rs-485, 65Hvd06, Soic8; Device Type Texas Instruments | RS-485 Interface IC |
| Technology | RS485 | ||||
| Device Type | Transceiver | Transceiver | |||
| Features | RoHS | RoHS | RoHS | RoHS | |
| Supply Voltage | 5V | Other; 4.5V | 5V | ||
| # of Tx | 1 # |