Texas Instruments SN65HVD255 CAN Transceiver with Fast Loop Times for Highly Loaded Networks SN65HVD255DR

Description
CAN Transceiver with Fast Loop Times for Highly Loaded Networks 8-SOIC -40 to 125
Request a Quote Datasheet
Description
CAN Transceiver with Fast Loop Times for Highly Loaded Networks 8-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65HVD255 CAN Transceiver with Fast Loop Times for Highly Loaded Networks - SN65HVD255DR - Texas Instruments
Dallas, TX, United States
SN65HVD255 CAN Transceiver with Fast Loop Times for Highly Loaded Networks
SN65HVD255DR
SN65HVD255 CAN Transceiver with Fast Loop Times for Highly Loaded Networks SN65HVD255DR
CAN Transceiver with Fast Loop Times for Highly Loaded Networks 8-SOIC -40 to 125

CAN Transceiver with Fast Loop Times for Highly Loaded Networks 8-SOIC -40 to 125

Buy Now Datasheet
Singapore, Singapore
5V SOIC Interface Transceiver IC
710-SN65HVD255DR
5V SOIC Interface Transceiver IC 710-SN65HVD255DR
CAN 1Mbps 5V 8-Pin SOIC T/R Product overview: SN65HVD255DR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD255DR can be used for catalog matching and distributor lookup.

CAN 1Mbps 5V 8-Pin SOIC T/R Product overview: SN65HVD255DR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD255DR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
CAN Interface IC
SN65HVD255DR
CAN Interface IC SN65HVD255DR
CAN Interface IC CAN Transceiver

CAN Interface IC CAN Transceiver

Buy Now Datasheet
Can Transceiver, 1Mbps, Soic-8; Ic Interface Type Texas Instruments - 26AJ9040 - Newark, An Avnet Company
Chicago, IL, United States
Can Transceiver, 1Mbps, Soic-8; Ic Interface Type Texas Instruments
26AJ9040
Can Transceiver, 1Mbps, Soic-8; Ic Interface Type Texas Instruments 26AJ9040
CAN TRANSCEIVER, 1MBPS, SOIC-8; IC Interface Type:CAN; No. of TX Buffers:-; No. of RX Buffers:-; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes

CAN TRANSCEIVER, 1MBPS, SOIC-8; IC Interface Type:CAN; No. of TX Buffers:-; No. of RX Buffers:-; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site
Drivers, Receivers, Transceivers - SN65HVD255DR - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
SN65HVD255DR
Drivers, Receivers, Transceivers SN65HVD255DR
IC TRANSCEIVER HALF 1/1 8SOIC

IC TRANSCEIVER HALF 1/1 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65HVD255DR 710-SN65HVD255DR SN65HVD255DR 26AJ9040 SN65HVD255DR
Product Name SN65HVD255 CAN Transceiver with Fast Loop Times for Highly Loaded Networks 5V SOIC Interface Transceiver IC CAN Interface IC Can Transceiver, 1Mbps, Soic-8; Ic Interface Type Texas Instruments Drivers, Receivers, Transceivers
Technology CAN CAN CANbus
Device Type Transceiver Transceiver Transceiver; Transceiver
Features RoHS RoHS RoHS RoHS
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN54AC245 Octal Bus Transceivers With 3-State Outputs - 5962-8775801RA - Texas Instruments
Specs
Technology AC
Device Type Transceiver
Supply Voltage 3.3V; Other; 3.3,5
View Details
2 suppliers
SN55114 Dual Differential Line Driver - 5962-8874402EA - Texas Instruments
Specs
Device Type Line / Bus Driver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details
SN54F241 Octal Buffers/Drivers With 3-State Outputs - 5962-8687401SA - Texas Instruments
Specs
Technology F
Device Type Buffer
Supply Voltage Other; 5.5
View Details
SN55116 Differential Line Transreceiver - 5962-8851101EA - Texas Instruments
Specs
Device Type Receiver
# of Rx 1 #
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details