Texas Instruments SN65HVD11-HT High Temperature 3.3-V RS-485 Transceiver SN65HVD11HD

Description
High Temperature 3.3-V RS-485 Transceiver 8-SOIC -55 to 175
Request a Quote Datasheet
Description
High Temperature 3.3-V RS-485 Transceiver 8-SOIC -55 to 175
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65HVD11-HT High Temperature 3.3-V RS-485 Transceiver - SN65HVD11HD - Texas Instruments
Dallas, TX, United States
SN65HVD11-HT High Temperature 3.3-V RS-485 Transceiver
SN65HVD11HD
SN65HVD11-HT High Temperature 3.3-V RS-485 Transceiver SN65HVD11HD
High Temperature 3.3-V RS-485 Transceiver 8-SOIC -55 to 175

High Temperature 3.3-V RS-485 Transceiver 8-SOIC -55 to 175

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD11HD - 1098781-SN65HVD11HD - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD11HD
1098781-SN65HVD11HD
Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD11HD 1098781-SN65HVD11HD
Manufacturer: Texas Instruments Win Source Part Number: 1098781-SN65HVD11HD Packaging: Tube/Rail Type: Transceiver Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 41mV Data Rate: 10Mbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 175°C Case / Package: 8-SOIC Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1098781-SN65HVD11HD
Packaging: Tube/Rail
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 41mV
Data Rate: 10Mbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 175°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
3.3V SOIC Interface Transceiver IC
710-SN65HVD11HD
3.3V SOIC Interface Transceiver IC 710-SN65HVD11HD
RS-485 Transceiver, 10Mbps, 3.3V, 175°C, SOIC Product overview: SN65HVD11HD from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD11HD can be used for catalog matching and distributor lookup.

RS-485 Transceiver, 10Mbps, 3.3V, 175°C, SOIC Product overview: SN65HVD11HD from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD11HD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Drivers, Receivers, Transceivers - SN65HVD11HD - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
SN65HVD11HD
Drivers, Receivers, Transceivers SN65HVD11HD
IC TRANSCEIVER HALF 1/1 8SOIC

IC TRANSCEIVER HALF 1/1 8SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RS-485 Interface IC
SN65HVD11HD
RS-485 Interface IC SN65HVD11HD
RS-485 Interface IC High Temp 3.3V RS-485 Xcvr

RS-485 Interface IC High Temp 3.3V RS-485 Xcvr

Buy Now Datasheet
Rs485 Txrx, 10Mbps, 3.6V, Soic-8; Device Type Texas Instruments - 28AH4896 - Newark, An Avnet Company
Chicago, IL, United States
Rs485 Txrx, 10Mbps, 3.6V, Soic-8; Device Type Texas Instruments
28AH4896
Rs485 Txrx, 10Mbps, 3.6V, Soic-8; Device Type Texas Instruments 28AH4896
RS485 TXRX, 10MBPS, 3.6V, SOIC-8; Device Type:RS485 Transceiver; IC Interface Type:RS485; No. of Drivers:1Drivers; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Driver Case Style:SOIC; No. of Pins:8Pins; Operating Temperature RoHS Compliant: Yes

RS485 TXRX, 10MBPS, 3.6V, SOIC-8; Device Type:RS485 Transceiver; IC Interface Type:RS485; No. of Drivers:1Drivers; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Driver Case Style:SOIC; No. of Pins:8Pins; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65HVD11HD 1098781-SN65HVD11HD 710-SN65HVD11HD SN65HVD11HD SN65HVD11HD 28AH4896
Product Name SN65HVD11-HT High Temperature 3.3-V RS-485 Transceiver Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD11HD 3.3V SOIC Interface Transceiver IC Drivers, Receivers, Transceivers RS-485 Interface IC Rs485 Txrx, 10Mbps, 3.6V, Soic-8; Device Type Texas Instruments
Technology RS485 RS422; RS485; RS422, RS485
Device Type Transceiver Receiver; Transceiver Transceiver Transceiver; Transceiver
Features RoHS RoHS RoHS RoHS
Supply Voltage 3.3V Other; 3 V ~ 3.6 V Other; 3V ~ 3.6V 3.3V Other; 3V
# of Tx 1 #
Unlock Full Specs
to access all available technical data

Similar Products

SN54ALS1244A Octal Buffers And Drivers With 3-State Outputs - 5962-8873801RA - Texas Instruments
Specs
Technology ALS
Device Type Buffer
Supply Voltage Other; 5.5
View Details
SN54BCT8245A Scan Test Devices With Octal Bus Transceivers - 5962-9172801QLA - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 1 #
View Details
ISO35 Isolated 3.3-V Full-Duplex RS-485 Transceivers - ISO35DW - Texas Instruments
Specs
Technology RS485
Device Type Transceiver
Features RoHS
View Details
4 suppliers