Texas Instruments SN65HVD20 Extended Common-mode RS-485 Transceiver SN65HVD20P

Description
Extended Common-mode RS-485 Transceiver 8-PDIP -40 to 85
Request a Quote Datasheet
Description
Extended Common-mode RS-485 Transceiver 8-PDIP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65HVD20 Extended Common-mode RS-485 Transceiver - SN65HVD20P - Texas Instruments
Dallas, TX, United States
SN65HVD20 Extended Common-mode RS-485 Transceiver
SN65HVD20P
SN65HVD20 Extended Common-mode RS-485 Transceiver SN65HVD20P
Extended Common-mode RS-485 Transceiver 8-PDIP -40 to 85

Extended Common-mode RS-485 Transceiver 8-PDIP -40 to 85

Buy Now Datasheet
 - SN65HVD20P - Rochester Electronics
Newburyport, MA, United States
SN65HVD20 Extended Common-mode RS-485 Transceiver

SN65HVD20 Extended Common-mode RS-485 Transceiver

Supplier's Site Datasheet
Singapore, Singapore
Interface Transceiver IC
710-SN65HVD20P
Interface Transceiver IC 710-SN65HVD20P
Extended Common-mode RS-485 Transceiver 8-PDIP -40 to 85 Product overview: SN65HVD20P from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD20P can be used for catalog matching and distributor lookup.

Extended Common-mode RS-485 Transceiver 8-PDIP -40 to 85 Product overview: SN65HVD20P from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD20P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD20P - 1098804-SN65HVD20P - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD20P
1098804-SN65HVD20P
Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD20P 1098804-SN65HVD20P
Manufacturer: Texas Instruments Win Source Part Number: 1098804-SN65HVD20P Packaging: Tube/Rail Type: Transceiver Mounting: Through Hole Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 130mV Data Rate: 25Mbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-PDIP Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1098804-SN65HVD20P
Packaging: Tube/Rail
Type: Transceiver
Mounting: Through Hole
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 130mV
Data Rate: 25Mbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
RS-485 Interface IC
SN65HVD20P
RS-485 Interface IC SN65HVD20P
RS-485 Interface IC Extended Common-mode Transceiver

RS-485 Interface IC Extended Common-mode Transceiver

Buy Now Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65HVD20P SN65HVD20P 710-SN65HVD20P 1098804-SN65HVD20P SN65HVD20P
Product Name SN65HVD20 Extended Common-mode RS-485 Transceiver Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD20P RS-485 Interface IC
Technology RS485 RS485
Device Type Transceiver Transceiver Transceiver Receiver; Transceiver
Features RoHS RoHS RoHS RoHS
Supply Voltage 5V Other; 4.5 V ~ 5.5 V 5V
# of Tx 1 #
Unlock Full Specs
to access all available technical data

Similar Products

DS14C88 Quad CMOS Line Driver - DS14C88N - Texas Instruments
Specs
Device Type Line / Bus Driver
# of Rx 0 #
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
4 suppliers
SN54BCT2244 Octal Buffers And Line/MOS Drivers With 3-State Outputs - 5962-9074101M2A - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
SN54BCT620A Octal Bus Transceivers With 3-State Outputs - 5962-9075001MSA - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details