The SN65HVD1040D is a low-power CAN bus transceiver with bus wakeup capability, designed for industrial applications requiring compliance with ISO 11898. It operates from -40°C to 125°C and is housed in an 8-pin SOIC package measuring 4.90 mm by 3.91 mm. The device features ±12 kV ESD protection, bus fault protection from -27 V to 40 V, and a low-current standby mode consuming 5 μA typical. It supports signaling rates up to 1 Mbps and includes a dominant time-out function to prevent network lockup. The SPLIT pin provides a VCC/2 reference for split-termination networks. The transceiver meets DeviceNet™ vendor ID 806 and is compatible with SAE J1939, NMEA 2000, and ISO 11783 standards.
Industrial CAN Transceiver with Ultra Low Power Standby Mode with Bus Wake-up 8-SOIC -40 to 125
1Mbps CAN Transceiver, 5V, 1-Ch, 8-SOIC, -40 to 125C Product overview: SN65HVD1040D from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD1040D can be used for catalog matching and distributor lookup.
IC TRANSCEIVER HALF 1/1 8SOIC
IC, TRANSCEIVER; Device Type:Transceiver; IC Interface Type:CAN; No. of Drivers:1Drivers; No. of Receivers:1Receivers
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65HVD1040D | 710-SN65HVD1040D | SN65HVD1040D | 28AH4890 |
| Product Name | SN65HVD1040 Industrial CAN Transceiver with Ultra Low Power Standby Mode with Bus Wake-up | 5V SOIC Interface Transceiver IC | Drivers, Receivers, Transceivers | Ic, Transceiver; Device Type Texas Instruments |
| Technology | CAN | CANbus | ||
| Device Type | Transceiver | Transceiver | Transceiver; Transceiver | |
| Features | RoHS | RoHS | RoHS | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | |
| Package Type | SOIC | D | SOIC; 8-SOIC (0.154", 3.90mm Width) |