Enhanced Product Extended Common-Mode Rs-485 Transceivers 8-SOIC -55 to 125
RS-485 Transceiver, 5Mbps, 5V, 125°C, SOIC Product overview: SN65HVD21MDREP from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD21MDREP can be used for catalog matching and distributor lookup.
RS-485 Interface IC Mil Enhance Ext Com Mode RS-485 Xcvrs
IC TRANSCEIVER HALF 1/1 8SOIC
V62/06615-01XE -EXTENDED COMMON-MODE; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65HVD21MDREP | 710-SN65HVD21MDREP | SN65HVD21MDREP | SN65HVD21MDREP | 29AH7375 |
| Product Name | SN65HVD21M-EP Enhanced Product Extended Common-Mode Rs-485 Transceivers | 5V SOIC Interface Transceiver IC | RS-485 Interface IC | Drivers, Receivers, Transceivers | V62/06615-01Xe -Extended Common-Mode; Msl Texas Instruments |
| Technology | RS485 | RS422; RS485; RS422, RS485 | |||
| Device Type | Transceiver | Transceiver | Transceiver; Transceiver | ||
| Features | RoHS | RoHS | RoHS | RoHS | |
| Supply Voltage | 5V | 5V | Other; 4.5V ~ 5.5V | ||
| # of Tx | 1 # |