The SN65HVD3082EDR is a half-duplex RS-485 transceiver in an 8-pin SOIC package measuring 4.9 mm × 6 mm, designed for low-power operation with a 5-V supply. It complies with the TIA/EIA-485A standard, supports up to 256 nodes on a bus due to its 1/8 unit load, and features 15 kV ESD protection. The device operates from -40°C to 85°C with a quiescent current of 0.3 mA in active mode and 1 nA in shutdown mode. It includes fail-safe receiver functionality and glitch-free power-up/down behavior.
Low-Power Half-duplex RS-485 Transceiver 8-SOIC -40 to 85
RS-485 Half-Duplex Transceiver, 200Kbps, 5V, SOIC Product overview: SN65HVD3082EDR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD3082EDR can be used for catalog matching and distributor lookup.
IC TRANSCEIVER HALF 1/1 8SOIC
RS485 TRANSCEIVER, 200KBPS, SOIC-8; Device Type:RS485 Transceiver; IC Interface Type:RS485; No. of Drivers:1Drivers; No. of Receivers:1Receivers
RS-485 Interface IC Low-Power RS-485 Transceiver
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65HVD3082EDR | 710-SN65HVD3082EDR | SN65HVD3082EDR | 28AH4917 | SN65HVD3082EDR |
| Product Name | SN65HVD3082E Low-Power Half-duplex RS-485 Transceiver | 5V SOIC Interface Transceiver IC | Drivers, Receivers, Transceivers | Rs485 Transceiver, 200Kbps, Soic-8; Device Type Texas Instruments | RS-485 Interface IC |
| Technology | RS485 | RS422; RS485; RS422, RS485 | |||
| Device Type | Transceiver | Transceiver | Transceiver; Transceiver | ||
| Features | RoHS | RoHS | RoHS | RoHS | |
| Supply Voltage | 5V | Other; 4.5V ~ 5.5V | Other; 4.5V | 5V | |
| # of Tx | 1 # |