The SN65HVD1780 is a fault-protected RS-485 transceiver designed for robust communication in industrial networks, HVAC, security, and building automation systems. It operates from a 3.3-V to 5-V supply and features bus-pin fault protection up to ±70 V, plus ±16-kV HBM ESD protection. The device supports signaling rates up to 10 Mbps and is pin-compatible with the SN75176. It is housed in an 8-pin SOIC package measuring 4.90 mm × 3.91 mm and is characterized for operation from -40°C to 105°C. The transceiver includes failsafe reception for open-circuit, short-circuit, and idle-bus conditions and complies with ANSI TIA/EIA-485-A with a 5-V supply.
70-V Fault-Protected RS-485 Transceiver 8-SOIC -40 to 105
Texas Instruments SN65HVD1780D
Texas Instruments SN65HVD1780D
Texas Instruments SN65HVD1780D
RS-485 Transceiver, Half Duplex, 0.115Mbps, 5.5V, SOIC Product overview: SN65HVD1780D from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.5V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD1780D can be used for catalog matching and distributor lookup.
RS-485 Interface IC 70V Fault-Prot RS485 Xcvr
IC TRANSCEIVER HALF 1/1 8SOIC
TXRX, RS485, FAULT-PROT, 8SOIC; Device Type:Transceiver; IC Interface Type:RS485; No. of Drivers:1Drivers; No. of Receivers:1Receivers
| Texas Instruments | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65HVD1780D | 7093175 | 7093175P | 710-SN65HVD1780D | SN65HVD1780D | SN65HVD1780D | 33AH4745 |
| Product Name | SN65HVD1780 70-V Fault-Protected RS-485 Transceiver | Line Interface ICs | Line Interface ICs | 5.5V SOIC Interface Transceiver IC | RS-485 Interface IC | Drivers, Receivers, Transceivers | Txrx, Rs485, Fault-Prot, 8Soic; Device Type Texas Instruments |
| Technology | RS485 | RS422; RS485; RS422, RS485 | |||||
| Device Type | Transceiver | Transceiver; Line Transceiver | Transceiver; Line Transceiver | Transceiver | Transceiver; Transceiver | ||
| Features | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | |
| Supply Voltage | 3.3V; 5V | Other; 3.15V ~ 5.5V | Other; 3.15V | ||||
| # of Tx | 1 # | 1 # |