Texas Instruments SN65HVD24 Extended Common-mode RS-485 Transceiver SN65HVD24D

Description
Extended Common-mode RS-485 Transceiver 8-SOIC -40 to 85
Request a Quote Datasheet
Description
Extended Common-mode RS-485 Transceiver 8-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65HVD24 Extended Common-mode RS-485 Transceiver - SN65HVD24D - Texas Instruments
Dallas, TX, United States
SN65HVD24 Extended Common-mode RS-485 Transceiver
SN65HVD24D
SN65HVD24 Extended Common-mode RS-485 Transceiver SN65HVD24D
Extended Common-mode RS-485 Transceiver 8-SOIC -40 to 85

Extended Common-mode RS-485 Transceiver 8-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
5V SOIC Interface Transceiver IC
710-SN65HVD24D
5V SOIC Interface Transceiver IC 710-SN65HVD24D
RS-485 Transceiver, Half Duplex, 3Mbps, 5V, SOIC Product overview: SN65HVD24D from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD24D can be used for catalog matching and distributor lookup.

RS-485 Transceiver, Half Duplex, 3Mbps, 5V, SOIC Product overview: SN65HVD24D from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD24D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ic, Transceiver Rs-485, Smd, Soic8; Device Type Texas Instruments - 29AH7378 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Transceiver Rs-485, Smd, Soic8; Device Type Texas Instruments
29AH7378
Ic, Transceiver Rs-485, Smd, Soic8; Device Type Texas Instruments 29AH7378
IC, TRANSCEIVER RS-485, SMD, SOIC8; Device Type:RS485 Transceiver; IC Interface Type:RS485; No. of Drivers:1Drivers; No. of Receivers:1Receivers ; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Driver Case Style:SOIC; No. of RoHS Compliant: Yes

IC, TRANSCEIVER RS-485, SMD, SOIC8; Device Type:RS485 Transceiver; IC Interface Type:RS485; No. of Drivers:1Drivers; No. of Receivers:1Receivers; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Driver Case Style:SOIC; No. of RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
RS-485 Interface IC
SN65HVD24D
RS-485 Interface IC SN65HVD24D
RS-485 Interface IC Extended Common-mode Transceiver

RS-485 Interface IC Extended Common-mode Transceiver

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65HVD24D 710-SN65HVD24D 29AH7378 SN65HVD24D
Product Name SN65HVD24 Extended Common-mode RS-485 Transceiver 5V SOIC Interface Transceiver IC Ic, Transceiver Rs-485, Smd, Soic8; Device Type Texas Instruments RS-485 Interface IC
Technology RS485
Device Type Transceiver Transceiver
Features RoHS RoHS RoHS RoHS
Supply Voltage 5V Other; 4.5V 5V
# of Tx 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 1 #
View Details
ISO35 Isolated 3.3-V Full-Duplex RS-485 Transceivers - ISO35MDWR - Texas Instruments
Specs
Technology RS485
Device Type Transceiver
Features RoHS
View Details
3 suppliers
SN54AC240 Octal Buffers/Drivers With 3-State Outputs - 5962-8755001RA - Texas Instruments
Specs
Technology AC
Device Type Buffer
Supply Voltage 3.3V; Other; 3.3,5
View Details
Interface Transceiver IC - 710-DS9638CJ - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 4.75V ~ 5.25V
Package Type Tube
View Details
3 suppliers