The SN65C3232 is a dual RS-232 line driver and receiver with a charge pump, operating from a single 3-V to 5.5-V supply and supporting data rates up to 1 Mbit/s. It features ±15-kV ESD protection on all serial-port pins and requires four external 0.1-μF capacitors. The device is available in a 16-pin SOIC package with dimensions of 9.90 mm × 3.91 mm and operates over a temperature range of -40°C to 85°C.
3-V To 5.5-V Two Channel RS-232 Compatible Line Driver/Receiver 16-SOIC -40 to 85
3-V To 5.5-V Two Channel RS-232 Compatible Line Driver/Receiver 16-SOIC -40 to 85 Product overview: SN65C3232DG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65C3232DG4 can be used for catalog matching and distributor lookup.
RS-232 Interface IC 3V To 5.5V Two Ch RS-232
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65C3232DG4 | 710-SN65C3232DG4 | SN65C3232DG4 |
| Product Name | SN65C3232 3-V To 5.5-V Two Channel RS-232 Compatible Line Driver/Receiver | SOIC Interface Transceiver IC | RS-232 Interface IC |
| Technology | RS232 | ||
| Device Type | Line / Bus Driver; Receiver | Transceiver | |
| Features | RoHS | RoHS | RoHS |
| # of Rx | 2 # |