Texas Instruments SN65ELT23 5V Dual Differential PECL Buffer to TTL Translator SN65ELT23DR

Description
5V Dual Differential PECL Buffer to TTL Translator 8-SOIC -40 to 85
Request a Quote Datasheet
Description
5V Dual Differential PECL Buffer to TTL Translator 8-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65ELT23 5V Dual Differential PECL Buffer to TTL Translator - SN65ELT23DR - Texas Instruments
Dallas, TX, United States
SN65ELT23 5V Dual Differential PECL Buffer to TTL Translator
SN65ELT23DR
SN65ELT23 5V Dual Differential PECL Buffer to TTL Translator SN65ELT23DR
5V Dual Differential PECL Buffer to TTL Translator 8-SOIC -40 to 85

5V Dual Differential PECL Buffer to TTL Translator 8-SOIC -40 to 85

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category IC Interfaces
Product Number SN65ELT23DR
Product Name SN65ELT23 5V Dual Differential PECL Buffer to TTL Translator
Technology PECL
Device Type Buffer
Features RoHS
# of Tx 2 #
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Display Drivers - 4055BE - 161896-4055BE - Win Source Electronics
Specs
Supply Voltage Other; 3 V ~ 18 V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; PDIP; 16-PDIP
View Details
DS1776QML Pi-Bus Transceiver - 5962-9231701M3A - Texas Instruments
Specs
Device Type Transceiver
Supply Voltage 5V
# of Tx 8 #
View Details
2 suppliers
SN54ABT543A Octal Registered Transceiver With 3-State Outputs - 5962-9231402Q3A - Texas Instruments
Specs
Technology ABT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
CY54FCT646T Octal Registered Bus Transceivers with 3-State Outputs - 5962-9222303M3A - Texas Instruments
Specs
Technology FCT
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details