Texas Instruments SN65HVD10 3.3V Differential Transceiver SN65HVD10P

Description
3.3V Differential Transceiver 8-PDIP -40 to 85
Request a Quote Datasheet
Description
3.3V Differential Transceiver 8-PDIP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65HVD10 3.3V Differential Transceiver - SN65HVD10P - Texas Instruments
Dallas, TX, United States
SN65HVD10 3.3V Differential Transceiver
SN65HVD10P
SN65HVD10 3.3V Differential Transceiver SN65HVD10P
3.3V Differential Transceiver 8-PDIP -40 to 85

3.3V Differential Transceiver 8-PDIP -40 to 85

Buy Now Datasheet
Singapore, Singapore
3.3 V Interface Transceiver IC
710-SN65HVD10P
3.3 V Interface Transceiver IC 710-SN65HVD10P
3.3 V Half-duplex RS-485 Transceiver, 32Mbps 8-PDIP -40 to 85 Product overview: SN65HVD10P from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3 V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3 V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD10P can be used for catalog matching and distributor lookup.

3.3 V Half-duplex RS-485 Transceiver, 32Mbps 8-PDIP -40 to 85 Product overview: SN65HVD10P from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3 V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3 V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD10P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - SN65HVD10P - Rochester Electronics
Newburyport, MA, United States
SN65HVD10 3.3 V Half-duplex RS-485 Transceiver, 32Mbps

SN65HVD10 3.3 V Half-duplex RS-485 Transceiver, 32Mbps

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD10P - 1098777-SN65HVD10P - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD10P
1098777-SN65HVD10P
Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD10P 1098777-SN65HVD10P
Manufacturer: Texas Instruments Win Source Part Number: 1098777-SN65HVD10P Packaging: Tube/Rail Type: Transceiver Mounting: Through Hole Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 35mV Data Rate: 32Mbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-PDIP Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1098777-SN65HVD10P
Packaging: Tube/Rail
Type: Transceiver
Mounting: Through Hole
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 35mV
Data Rate: 32Mbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
RS-485 Interface IC
SN65HVD10P
RS-485 Interface IC SN65HVD10P
RS-485 Interface IC 3.3V Differential Transceivers

RS-485 Interface IC 3.3V Differential Transceivers

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65HVD10P 710-SN65HVD10P SN65HVD10P 1098777-SN65HVD10P SN65HVD10P
Product Name SN65HVD10 3.3V Differential Transceiver 3.3 V Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD10P RS-485 Interface IC
Device Type Transceiver Transceiver Transceiver Receiver; Transceiver
Features RoHS RoHS RoHS RoHS
Supply Voltage 3.3V Other; 3 V ~ 3.6 V 3.3V
# of Tx 1 #
# of Rx 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - DS14C241TWMX - Acme Chip Technology Co., Limited
Specs
Technology RS232; RS232
Device Type Receiver; Sensor Interface
Supply Voltage Other
View Details
DS75176BT Multipoint RS-485/RS-422 Transceivers - DS75176BTMX - Texas Instruments
Specs
Technology RS422; RS485
Device Type Transceiver
Supply Voltage 5V
View Details
4 suppliers
SN54BCT8373A Scan Test Devices With Octal D-type Latches - 5962-9172501M3A - Texas Instruments
Specs
Technology BCT
Supply Voltage Other; 5.5
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
SN54HC245-SP Octal Bus Transceivers With 3-State Outputs - 5962-8408501VSA - Texas Instruments
Specs
Technology HC
Device Type Transceiver
Supply Voltage Other; 6
View Details
2 suppliers