3.3V Differential Transceiver 8-PDIP -40 to 85
3.3V Differential Transceiver 8-PDIP -40 to 85 Product overview: SN65HVD11P from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD11P can be used for catalog matching and distributor lookup.
IC, RS485 DIFFERENTIAL TX, 65HVD11; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
RS-485 Interface IC 3.3V Differential Transceivers
IC TRANSCEIVER HALF 1/1 8DIP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65HVD11P | 710-SN65HVD11P | 52AH7646 | SN65HVD11P | SN65HVD11P |
| Product Name | SN65HVD11 3.3V Differential Transceiver | 3.3V Interface Transceiver IC | Ic, Rs485 Differential Tx, 65Hvd11; Svhc Texas Instruments | RS-485 Interface IC | Drivers, Receivers, Transceivers |
| Device Type | Transceiver | Transceiver | Transceiver; Transceiver | ||
| Features | RoHS | RoHS | RoHS | RoHS | |
| Supply Voltage | 3.3V | 3.3V | Other; 3V ~ 3.6V | ||
| # of Tx | 1 # | ||||
| # of Rx | 1 # |