Texas Instruments SN65HVD179 5 V Full-Duplex RS-485/RS-422 Drivers and Balanced Receivers SN65HVD179DR

Description
5 V Full-Duplex RS-485/RS-422 Drivers and Balanced Receivers 8-SOIC -40 to 85
Request a Quote Datasheet
Description
5 V Full-Duplex RS-485/RS-422 Drivers and Balanced Receivers 8-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65HVD179 5 V Full-Duplex RS-485/RS-422 Drivers and Balanced Receivers - SN65HVD179DR - Texas Instruments
Dallas, TX, United States
SN65HVD179 5 V Full-Duplex RS-485/RS-422 Drivers and Balanced Receivers
SN65HVD179DR
SN65HVD179 5 V Full-Duplex RS-485/RS-422 Drivers and Balanced Receivers SN65HVD179DR
5 V Full-Duplex RS-485/RS-422 Drivers and Balanced Receivers 8-SOIC -40 to 85

5 V Full-Duplex RS-485/RS-422 Drivers and Balanced Receivers 8-SOIC -40 to 85

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD179DR - 029529-SN65HVD179DR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD179DR
029529-SN65HVD179DR
Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD179DR 029529-SN65HVD179DR
Manufacturer: Texas Instruments Win Source Part Number: 029529-SN65HVD179DR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 50mV Data Rate: 25Mbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Alternative Parts (Cross-Reference): SN65HVD179D; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 029529-SN65HVD179DR
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Full
Receiver Hysteresis: 50mV
Data Rate: 25Mbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Alternative Parts (Cross-Reference): SN65HVD179D;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - SN65HVD179DR - Rochester Electronics
Newburyport, MA, United States
SN65HVD179 5 V Full-Duplex RS-485/RS-422 Drivers and Balanced Receivers

SN65HVD179 5 V Full-Duplex RS-485/RS-422 Drivers and Balanced Receivers

Supplier's Site Datasheet
Singapore, Singapore
5V SOIC Interface Transceiver IC
710-SN65HVD179DR
5V SOIC Interface Transceiver IC 710-SN65HVD179DR
RS-485/RS-422 Transceiver, 25Mbps, 5V, SOIC Product overview: SN65HVD179DR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD179DR can be used for catalog matching and distributor lookup.

RS-485/RS-422 Transceiver, 25Mbps, 5V, SOIC Product overview: SN65HVD179DR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD179DR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RS-422/RS-485 Interface IC
SN65HVD179DR
RS-422/RS-485 Interface IC SN65HVD179DR
RS-422/RS-485 Interface IC 5 V Full-Duplex RS- 485/RS-422

RS-422/RS-485 Interface IC 5 V Full-Duplex RS- 485/RS-422

Buy Now Datasheet
Drivers, Receivers, Transceivers - SN65HVD179DR - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
SN65HVD179DR
Drivers, Receivers, Transceivers SN65HVD179DR
IC TRANSCEIVER FULL 1/1 8SOIC

IC TRANSCEIVER FULL 1/1 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65HVD179DR 029529-SN65HVD179DR SN65HVD179DR 710-SN65HVD179DR SN65HVD179DR SN65HVD179DR
Product Name SN65HVD179 5 V Full-Duplex RS-485/RS-422 Drivers and Balanced Receivers Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD179DR 5V SOIC Interface Transceiver IC RS-422/RS-485 Interface IC Drivers, Receivers, Transceivers
Technology RS422; RS485 RS422; RS485 RS422; RS485; RS422, RS485
Device Type Receiver Receiver; Transceiver Receiver Transceiver Transceiver; Transceiver
Features RoHS RoHS RoHS RoHS
Supply Voltage 5V Other; 4.5 V ~ 5.5 V 5V Other; 4.5V ~ 5.5V
# of Tx 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Analog Switches, Multiplexers, Demultiplexers - 1P1G3157QDCKRQ1 - ODG (Origin Data Global)
Specs
Supply Voltage Other; 1.65V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SC-70; 6-TSSOP, SC-88, SOT-363
View Details
2 suppliers
DS485 Low-Power RS-485/RS-422 Multipoint Transceiver - DS485M - Texas Instruments
Specs
Technology RS422; RS485
Device Type Transceiver
Supply Voltage 5V
View Details
2 suppliers
Specs
Technology RS422; RS422
Device Type Receiver; Sensor Interface
Supply Voltage Other
View Details
MAX222 5-V Dual RS-232 Line Driver/Receiver with +/-15 kV ESD Protection - MAX222CDWRG4 - Texas Instruments
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver
Features RoHS
View Details
3 suppliers