Texas Instruments SN65HVD231Q Automotive Catalog 3.3-V CAN Transceivers SN65HVD231QDG4

Description
Automotive Catalog 3.3-V CAN Transceivers 8-SOIC -40 to 125
Request a Quote Datasheet
Description
Automotive Catalog 3.3-V CAN Transceivers 8-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65HVD231Q Automotive Catalog 3.3-V CAN Transceivers - SN65HVD231QDG4 - Texas Instruments
Dallas, TX, United States
SN65HVD231Q Automotive Catalog 3.3-V CAN Transceivers
SN65HVD231QDG4
SN65HVD231Q Automotive Catalog 3.3-V CAN Transceivers SN65HVD231QDG4
Automotive Catalog 3.3-V CAN Transceivers 8-SOIC -40 to 125

Automotive Catalog 3.3-V CAN Transceivers 8-SOIC -40 to 125

Buy Now Datasheet
Singapore, Singapore
Automotive 3.3V SOIC Interface Transceiver IC
710-SN65HVD231QDG4
Automotive 3.3V SOIC Interface Transceiver IC 710-SN65HVD231QDG4
CAN 1Mbps Sleep 3.3V Automotive 8-Pin SOIC T/R Product overview: SN65HVD231QDG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 3.3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Automotive, 3.3V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD231QDG4 can be used for catalog matching and distributor lookup.

CAN 1Mbps Sleep 3.3V Automotive 8-Pin SOIC T/R Product overview: SN65HVD231QDG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 3.3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Automotive, 3.3V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD231QDG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
CAN Interface IC
SN65HVD231QDG4
CAN Interface IC SN65HVD231QDG4
CAN Interface IC 3.3-V CAN Transceivr Transceivers

CAN Interface IC 3.3-V CAN Transceivr Transceivers

Buy Now Datasheet
Can Transceiver, 1Tx/rx, Soic-8; Ic Interface Type Texas Instruments - 33AH4751 - Newark, An Avnet Company
Chicago, IL, United States
Can Transceiver, 1Tx/rx, Soic-8; Ic Interface Type Texas Instruments
33AH4751
Can Transceiver, 1Tx/rx, Soic-8; Ic Interface Type Texas Instruments 33AH4751
CAN TRANSCEIVER, 1TX/RX, SOIC-8; IC Interface Type:CAN, Serial; No. of TX Buffers:1; No. of RX Buffers:1; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Interface Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes

CAN TRANSCEIVER, 1TX/RX, SOIC-8; IC Interface Type:CAN, Serial; No. of TX Buffers:1; No. of RX Buffers:1; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Interface Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65HVD231QDG4 710-SN65HVD231QDG4 SN65HVD231QDG4 33AH4751
Product Name SN65HVD231Q Automotive Catalog 3.3-V CAN Transceivers Automotive 3.3V SOIC Interface Transceiver IC CAN Interface IC Can Transceiver, 1Tx/rx, Soic-8; Ic Interface Type Texas Instruments
Technology CAN CAN
Device Type Transceiver Transceiver
Features RoHS RoHS RoHS RoHS
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

AM26LS32AM Quadruple Differential Line Receiver - 5962-7802003MFA - Texas Instruments
Specs
Device Type Receiver
# of Tx 0 #
# of Rx 4 #
View Details
2 suppliers
AM26LS31M Quadruple Differential Line Driver - 5962-7802301Q2A - Texas Instruments
Specs
Device Type Line / Bus Driver
# of Tx 4 #
# of Rx 0 #
View Details
3 suppliers
DS96F174MQML-SP EIA-485/EIA-422 Quad Differential Drivers - 5962-9076502VEA - Texas Instruments
Specs
Device Type DS96F174MQML-SP EIA-485/EIA-422 Quad Differential Drivers
Supply Voltage 5V
# of Tx 0 #
View Details