3.3V Differential Transceiver 8-SOIC -40 to 85
RS-485 Transceiver, 3.3V, 10Mbps, Half Duplex, SOIC Product overview: SN65HVD11DR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD11DR can be used for catalog matching and distributor lookup.
transceiver 10Mbps 1/1 SOIC-8 RS-485/RS-422 ICs ROHS
RS-485 Interface IC 3.3V Differential Transceivers
RS485 TRANSCEIVER, 10MBPS, SOIC-8; Device Type:RS485 Transceiver; IC Interface Type:RS485; No. of Drivers:1Drivers; No. of Receivers:1Receivers
IC TRANSCEIVER HALF 1/1 8SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65HVD11DR | 710-SN65HVD11DR | SN65HVD11DR | SN65HVD11DR | 28AH4895 | SN65HVD11DR |
| Product Name | SN65HVD11 3.3V Differential Transceiver | 3.3V SOIC Interface Transceiver IC | Communication Interface Chip/UART/485/232 >> RS-485/RS-422 ICs | RS-485 Interface IC | Rs485 Transceiver, 10Mbps, Soic-8; Device Type Texas Instruments | Drivers, Receivers, Transceivers |
| Device Type | Transceiver | Transceiver | Terminators; UART | Transceiver; Transceiver | ||
| Features | RoHS | RoHS | RoHS | RoHS | RoHS | |
| Supply Voltage | 3.3V | Other; 3V~3.6V | 3.3V | Other; 3V | Other; 3V ~ 3.6V | |
| # of Tx | 1 # | |||||
| # of Rx | 1 # |