Texas Instruments SN65C3222 3-V To 5.5-V Multichannel RS-232 Compatible Line Driver/Receiver SN65C3222DWR

Description
3-V To 5.5-V Multichannel RS-232 Compatible Line Driver/Receiver 20-SOIC -40 to 85
Request a Quote Datasheet
Description
3-V To 5.5-V Multichannel RS-232 Compatible Line Driver/Receiver 20-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65C3222 3-V To 5.5-V Multichannel RS-232 Compatible Line Driver/Receiver - SN65C3222DWR - Texas Instruments
Dallas, TX, United States
SN65C3222 3-V To 5.5-V Multichannel RS-232 Compatible Line Driver/Receiver
SN65C3222DWR
SN65C3222 3-V To 5.5-V Multichannel RS-232 Compatible Line Driver/Receiver SN65C3222DWR
3-V To 5.5-V Multichannel RS-232 Compatible Line Driver/Receiver 20-SOIC -40 to 85

3-V To 5.5-V Multichannel RS-232 Compatible Line Driver/Receiver 20-SOIC -40 to 85

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN65C3222DWR - 1098733-SN65C3222DWR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN65C3222DWR
1098733-SN65C3222DWR
Interface - Interface - Drivers, Receivers, Transceivers - SN65C3222DWR 1098733-SN65C3222DWR
Manufacturer: Texas Instruments Win Source Part Number: 1098733-SN65C3222DWR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 300mV Data Rate: 1Mbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-SOIC Supply Voltage - Operating: 3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1098733-SN65C3222DWR
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 2/2
Duplex: Full
Receiver Hysteresis: 300mV
Data Rate: 1Mbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-SOIC
Supply Voltage - Operating: 3 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SOIC Interface Transceiver IC
710-SN65C3222DWR
SOIC Interface Transceiver IC 710-SN65C3222DWR
3-V To 5.5-V Multichannel RS-232 Compatible Line Driver/Receiver 20-SOIC -40 to 85 Product overview: SN65C3222DWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65C3222DWR can be used for catalog matching and distributor lookup.

3-V To 5.5-V Multichannel RS-232 Compatible Line Driver/Receiver 20-SOIC -40 to 85 Product overview: SN65C3222DWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65C3222DWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - SN65C3222DWR - Rochester Electronics
Newburyport, MA, United States
Line Transceiver, 2 Func, 2 Driver, 2 Rcvr, PDSO20

Line Transceiver, 2 Func, 2 Driver, 2 Rcvr, PDSO20

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RS-232 Interface IC
SN65C3222DWR
RS-232 Interface IC SN65C3222DWR
RS-232 Interface IC 3-5.5V MultiCh Compat Line Drv/Rcvr

RS-232 Interface IC 3-5.5V MultiCh Compat Line Drv/Rcvr

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65C3222DWR 1098733-SN65C3222DWR 710-SN65C3222DWR SN65C3222DWR SN65C3222DWR
Product Name SN65C3222 3-V To 5.5-V Multichannel RS-232 Compatible Line Driver/Receiver Interface - Interface - Drivers, Receivers, Transceivers - SN65C3222DWR SOIC Interface Transceiver IC RS-232 Interface IC
Technology RS232
Device Type Line / Bus Driver; Receiver Receiver; Transceiver Transceiver Transceiver
Features RoHS RoHS RoHS RoHS
# of Rx 2 #
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 710-AM26C31INS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 4.5V ~ 5.5V
View Details
3 suppliers
SN55LBC174 Quadruple Low-Power Differential Line Driver - 5962-9076504QFA - Texas Instruments
Specs
Device Type Line / Bus Driver
Supply Voltage 5V
# of Tx 4 #
View Details
CD74ACT244 Octal Non-Inverting Buffers/Line Drivers with 3-State Outputs - CD74ACT244M96 - Texas Instruments
Specs
Technology ACT
Device Type Line / Bus Driver; Buffer
Features RoHS
View Details
2 suppliers
DS481 Low Power RS-485/RS-422 Multipoint Transceiver with Sleep Mode - DS481TM/NOPB - Texas Instruments
Specs
Technology RS422; RS485
Device Type Transceiver
Features RoHS
View Details
2 suppliers