High-Speed EMC Optimized CAN Transceiver 8-SOIC -40 to 125
Hi-Spd EMC CAN Transceiver SN65HVD1050D
Manufacturer: Texas Instruments
Win Source Part Number: 1252667-SN65HVD1050D
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Application Field: Used in Automotive, Industrial, Automation & Process Control, Communications & Networking
CAN Transceiver 1Mbps 5V 8-Pin SOIC Product overview: SN65HVD1050D from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD1050D can be used for catalog matching and distributor lookup.
CAN Interface IC High Speed EMC Opt CAN Transceiver
IC, CAN TRANSCEIVER, 1MBPS, 5V, 8SOIC; IC Interface Type:CAN; No. of TX Buffers:1; No. of RX Buffers:1; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes
| Texas Instruments | RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65HVD1050D | 527855 | 1252667-SN65HVD1050D | 710-SN65HVD1050D | SN65HVD1050D | 29AH1468 |
| Product Name | SN65HVD1050 High-Speed EMC Optimized CAN Transceiver | CAN Interface Ics | Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD1050D | 5V SOIC Interface Transceiver IC | CAN Interface IC | Ic, Can Transceiver, 1Mbps, 5V, 8Soic; Ic Interface Type Texas Instruments |
| Technology | CAN | Iso 11898 | CAN | |||
| Device Type | Transceiver | Transceiver; Can transceiver | Transceiver | |||
| Features | RoHS | RoHS | RoHS | RoHS | RoHS | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) |