The SN65HVD2x family is a series of extended common-mode RS-485 transceivers designed for long-cable networks and harsh electrical environments, featuring a common-mode voltage range of -20 V to 25 V, failsafe receiver operation, and 16-kV HBM ESD protection. The device operates from a single 5-V supply, supports up to 256 nodes with reduced unit-load, and includes receiver equalization for enhanced signaling rate and cable length. It is available in an 8-pin SOIC package measuring 4.90 mm × 3.91 mm, with an operating temperature range of -40 to 85 °C. The part meets the TIA/EIA-485-A standard.
Extended Common-mode RS-485 Transceiver 8-SOIC -40 to 85
Extended Common-mode RS-485 Transceiver 8-SOIC -40 to 85 Product overview: SN65HVD22DRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD22DRG4 can be used for catalog matching and distributor lookup.
RS-485 Interface IC Extended Common-mode Transceiver
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65HVD22DRG4 | 710-SN65HVD22DRG4 | SN65HVD22DRG4 |
| Product Name | SN65HVD22 Extended Common-mode RS-485 Transceiver | SOIC Interface Transceiver IC | RS-485 Interface IC |
| Technology | RS485 | ||
| Device Type | Transceiver | Transceiver | |
| Features | RoHS | RoHS | RoHS |
| Supply Voltage | 5V | 5V | |
| # of Tx | 1 # |