The SN65C3238EDBR is a 3-V to 5.5-V multichannel RS-232 line driver and receiver with ±15-kV ESD protection on driver outputs and receiver inputs, complying with TIA/EIA-232-F and ITU v.28 standards. It features five drivers and three receivers, operates up to 1000 kbit/s, and includes an auto-powerdown plus feature reducing standby current to 1 mA. The device is manufactured in a 28-lead SSOP package and operates from -40°C to 85°C. External capacitors are required for charge pump operation.
3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver With +/-15-kV ESD (HBM) Protection 28-SSOP -40 to 85
1Mbps RS-232 Transceiver, 5-Ch Driver/3-Ch Receiver, 3-5.5V, SSOP Product overview: SN65C3238EDBR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.5V, SSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65C3238EDBR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1098747-SN65C3238EDB
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 5/3
Duplex: Full
Receiver Hysteresis: 300mV
Data Rate: 1Mbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-SSOP
Supply Voltage - Operating: 3 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
IC TRANSCEIVER FULL 5/3 28SSOP
RS-232 Interface IC 3V To 5.5V MultiCh RS-232
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65C3238EDBR | 710-SN65C3238EDBR | 1098747-SN65C3238EDBR | SN65C3238EDBR | SN65C3238EDBR |
| Product Name | SN65C3238E 3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver With +/-15-kV ESD (HBM) Protection | 5.5V SSOP Interface Transceiver IC | Interface - Interface - Drivers, Receivers, Transceivers - SN65C3238EDBR | Drivers, Receivers, Transceivers | RS-232 Interface IC |
| Technology | RS232 | RS232; RS232 | |||
| Device Type | Line / Bus Driver; Receiver | Transceiver | Receiver; Transceiver | Transceiver; Transceiver | |
| # of Rx | 3 # | ||||
| Data Rate | 1000 kbps | 1000 kbps | 1000 kbps | 1000 kbps |