The SN65HVD20 is an RS-485 transceiver designed for bidirectional data transmission on multipoint twisted-pair cables, featuring an extended common-mode voltage range of -20 V to 25 V and a maximum signaling rate of 25 Mbps for networks up to 64 nodes. It operates from a single 5-V supply and includes a failsafe receiver for open-circuit, short-circuit, and idle-bus conditions. The device is available in an SOIC-8 package measuring 4.90 mm × 3.91 mm and is characterized for operation from -40°C to 85°C. It provides over 16-kV HBM ESD protection and has a low standby supply current of 1 µA maximum.
Extended Common-mode RS-485 Transceiver 8-SOIC -40 to 85
RS-485 Transceiver, 25Mbps, Half Duplex, 5V, SOIC Product overview: SN65HVD20D from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD20D can be used for catalog matching and distributor lookup.
IC TRANSCEIVER HALF 1/1 8SOIC
TRANSCEIVER RS-485, 65HVD20, SOIC8; Device Type:RS485 Transceiver; IC Interface Type:RS485; No. of Drivers:1Drivers; No. of Receivers:1Receivers
RS-485 Interface IC RS485 Ext Com-Md
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65HVD20D | 710-SN65HVD20D | SN65HVD20D | 28AH4901 | SN65HVD20D |
| Product Name | SN65HVD20 Extended Common-mode RS-485 Transceiver | 5V SOIC Interface Transceiver IC | Drivers, Receivers, Transceivers | Transceiver Rs-485, 65Hvd20, Soic8; Device Type Texas Instruments | RS-485 Interface IC |
| Technology | RS485 | RS422; RS485; RS422, RS485 | |||
| Device Type | Transceiver | Transceiver | Transceiver; Transceiver | ||
| Features | RoHS | RoHS | RoHS | RoHS | |
| Supply Voltage | 5V | Other; 4.5V ~ 5.5V | Other; 4.5V | 5V | |
| # of Tx | 1 # |