Texas Instruments SN65HVD1781-Q1 Automotive Catalog 70-V Fault-Protected RS-485 Transceivers SN65HVD1781QDRQ1

Description
Automotive Catalog 70-V Fault-Protected RS-485 Transceivers 8-SOIC -40 to 125
Request a Quote Datasheet
Description
Automotive Catalog 70-V Fault-Protected RS-485 Transceivers 8-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65HVD1781-Q1 Automotive Catalog 70-V Fault-Protected RS-485 Transceivers - SN65HVD1781QDRQ1 - Texas Instruments
Dallas, TX, United States
SN65HVD1781-Q1 Automotive Catalog 70-V Fault-Protected RS-485 Transceivers
SN65HVD1781QDRQ1
SN65HVD1781-Q1 Automotive Catalog 70-V Fault-Protected RS-485 Transceivers SN65HVD1781QDRQ1
Automotive Catalog 70-V Fault-Protected RS-485 Transceivers 8-SOIC -40 to 125

Automotive Catalog 70-V Fault-Protected RS-485 Transceivers 8-SOIC -40 to 125

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD1781QDRQ1 - 1098792-SN65HVD1781QDRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD1781QDRQ1
1098792-SN65HVD1781QDRQ1
Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD1781QDRQ1 1098792-SN65HVD1781QDRQ1
Manufacturer: Texas Instruments Win Source Part Number: 1098792-SN65HVD1781Q DRQ1 Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 50mV Data Rate: 1Mbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOIC Supply Voltage - Operating: 3.15 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1098792-SN65HVD1781QDRQ1
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 50mV
Data Rate: 1Mbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 3.15 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
5.5V SOIC Interface Transceiver IC
710-SN65HVD1781QDRQ1
5.5V SOIC Interface Transceiver IC 710-SN65HVD1781QDRQ1
RS-485 Transceiver, 1Mbps, 5.5V, 8-SOIC, Half Duplex Product overview: SN65HVD1781QDRQ1 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.5V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD1781QDRQ1 can be used for catalog matching and distributor lookup.

RS-485 Transceiver, 1Mbps, 5.5V, 8-SOIC, Half Duplex Product overview: SN65HVD1781QDRQ1 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.5V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD1781QDRQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RS-485 Interface IC
SN65HVD1781QDRQ1
RS-485 Interface IC SN65HVD1781QDRQ1
RS-485 Interface IC AC 70V Fault-Prot RS-485 Xcvr

RS-485 Interface IC AC 70V Fault-Prot RS-485 Xcvr

Buy Now Datasheet
Drivers, Receivers, Transceivers - SN65HVD1781QDRQ1 - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
SN65HVD1781QDRQ1
Drivers, Receivers, Transceivers SN65HVD1781QDRQ1
IC TRANSCEIVER HALF 1/1 8SOIC

IC TRANSCEIVER HALF 1/1 8SOIC

Supplier's Site Datasheet
Rs422/rs485 Txrx, 1Mbps, Soic8; Device Type Texas Instruments - 54AH1452 - Newark, An Avnet Company
Chicago, IL, United States
Rs422/rs485 Txrx, 1Mbps, Soic8; Device Type Texas Instruments
54AH1452
Rs422/rs485 Txrx, 1Mbps, Soic8; Device Type Texas Instruments 54AH1452
RS422/RS485 TXRX, 1MBPS, SOIC8; Device Type:RS485 Transceiver; IC Interface Type:RS422, RS485; No. of Drivers:1Drivers; No. of Receivers:1Receivers ; Supply Voltage Min:3.15V; Supply Voltage Max:5.5V; Driver Case Style:SOIC; No. of RoHS Compliant: Yes

RS422/RS485 TXRX, 1MBPS, SOIC8; Device Type:RS485 Transceiver; IC Interface Type:RS422, RS485; No. of Drivers:1Drivers; No. of Receivers:1Receivers; Supply Voltage Min:3.15V; Supply Voltage Max:5.5V; Driver Case Style:SOIC; No. of RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65HVD1781QDRQ1 1098792-SN65HVD1781QDRQ1 710-SN65HVD1781QDRQ1 SN65HVD1781QDRQ1 SN65HVD1781QDRQ1 54AH1452
Product Name SN65HVD1781-Q1 Automotive Catalog 70-V Fault-Protected RS-485 Transceivers Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD1781QDRQ1 5.5V SOIC Interface Transceiver IC RS-485 Interface IC Drivers, Receivers, Transceivers Rs422/rs485 Txrx, 1Mbps, Soic8; Device Type Texas Instruments
Technology RS485 RS422; RS485; RS422, RS485
Device Type Transceiver Receiver; Transceiver Transceiver Transceiver; Transceiver
Features RoHS RoHS RoHS RoHS
Supply Voltage 3.3V; 5V Other; 3.15 V ~ 5.5 V Other; 3.15V ~ 5.5V Other; 3.15V
# of Tx 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 710-32P4910BP-CGF - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
3 suppliers
LM195QML Ultra Reliable Power Transistor - 5962-8777801XA - Texas Instruments
Specs
Device Type LM195QML Ultra Reliable Power Transistor
Package Type TO
View Details
DS26LS31C Quad High Speed Differential Line Drivers - DS26LS31CN/NOPB - Texas Instruments
Specs
Device Type Line / Bus Driver
Features RoHS
# of Tx 4 #
View Details
4 suppliers
DS3695 Multipoint RS-485/RS-422 Transceivers - DS3695N - Texas Instruments
Specs
Technology RS422; RS485
Device Type Transceiver
Supply Voltage 5V
View Details
3 suppliers