Texas Instruments SN65HVD08 3.3/5-V RS-485 Transceiver SN65HVD08DG4

Description
3.3/5-V RS-485 Transceiver 8-SOIC -40 to 85
Request a Quote
Description
3.3/5-V RS-485 Transceiver 8-SOIC -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN65HVD08 is a 3.3/5-V RS-485 transceiver designed for balanced data transmission and compliance with ANSI TIA/EIA-485 standards. It operates within a supply voltage range of 3 V to 5.5 V and features low quiescent power consumption of less than 90 mW. The device supports up to 256 nodes on the bus due to its 1/8 unit-load capability and includes built-in failsafe mechanisms for open-circuit, short-circuit, and idle-bus conditions. The transceiver is equipped with a differential line driver and receiver, ensuring optimal signal quality at data rates up to 10 Mbps through voltage slew-rate limiting. It also provides robust ESD protection, exceeding 16 kV for the bus pins, making it suitable for industrial applications and environments with high electrical noise. Typical applications include data transmission in isolated multipoint data buses, industrial process control networks, and point-of-sale systems. The SN65HVD08 is available in an 8-pin SOIC or PDIP package, facilitating integration into various designs.

Datasheet Summary
Powered by GS/AI

The SN65HVD08 is a 3.3/5-V RS-485 transceiver designed for balanced data transmission and compliance with ANSI TIA/EIA-485 standards. It operates within a supply voltage range of 3 V to 5.5 V and features low quiescent power consumption of less than 90 mW. The device supports up to 256 nodes on the bus due to its 1/8 unit-load capability and includes built-in failsafe mechanisms for open-circuit, short-circuit, and idle-bus conditions. The transceiver is equipped with a differential line driver and receiver, ensuring optimal signal quality at data rates up to 10 Mbps through voltage slew-rate limiting. It also provides robust ESD protection, exceeding 16 kV for the bus pins, making it suitable for industrial applications and environments with high electrical noise. Typical applications include data transmission in isolated multipoint data buses, industrial process control networks, and point-of-sale systems. The SN65HVD08 is available in an 8-pin SOIC or PDIP package, facilitating integration into various designs.

Suppliers

Company
Product
Description
Supplier Links
SN65HVD08 3.3/5-V RS-485 Transceiver - SN65HVD08DG4 - Texas Instruments
Dallas, TX, United States
SN65HVD08 3.3/5-V RS-485 Transceiver
SN65HVD08DG4
SN65HVD08 3.3/5-V RS-485 Transceiver SN65HVD08DG4
3.3/5-V RS-485 Transceiver 8-SOIC -40 to 85

3.3/5-V RS-485 Transceiver 8-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
SOIC Interface Transceiver IC
710-SN65HVD08DG4
SOIC Interface Transceiver IC 710-SN65HVD08DG4
3.3/5-V RS-485 Transceiver 8-SOIC -40 to 85 Product overview: SN65HVD08DG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD08DG4 can be used for catalog matching and distributor lookup.

3.3/5-V RS-485 Transceiver 8-SOIC -40 to 85 Product overview: SN65HVD08DG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD08DG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RS-485 Interface IC
SN65HVD08DG4
RS-485 Interface IC SN65HVD08DG4
RS-485 Interface IC RS485 Wide Band

RS-485 Interface IC RS485 Wide Band

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number SN65HVD08DG4 710-SN65HVD08DG4 SN65HVD08DG4
Product Name SN65HVD08 3.3/5-V RS-485 Transceiver SOIC Interface Transceiver IC RS-485 Interface IC
Technology RS485
Device Type Transceiver Transceiver
Features RoHS RoHS RoHS
Supply Voltage 3.3V; 5V
# of Tx 1 #
Unlock Full Specs
to access all available technical data

Similar Products

MAX211 5-V Multichannel RS-232 Line Driver/Receiver with +/-15-kV ESD Protection - MAX211IDBRE4 - Texas Instruments
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver
Features RoHS
View Details
3 suppliers
DS36C278 Low Power Multipoint TIA/EIA-485 Transceiver - DS36C278MX/NOPB - Texas Instruments
Specs
Device Type Transceiver
Features RoHS
Supply Voltage 5V
View Details
4 suppliers
SN54AC245 Octal Bus Transceivers With 3-State Outputs - 5962-8775801RA - Texas Instruments
Specs
Technology AC
Device Type Transceiver
Supply Voltage 3.3V; Other; 3.3,5
View Details
2 suppliers