Texas Instruments SN65HVD05 High-Output RS-485 Transceiver SN65HVD05P

Description
High-Output RS-485 Transceiver 8-PDIP -40 to 85
Request a Quote Datasheet
Description
High-Output RS-485 Transceiver 8-PDIP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65HVD05 High-Output RS-485 Transceiver - SN65HVD05P - Texas Instruments
Dallas, TX, United States
SN65HVD05 High-Output RS-485 Transceiver
SN65HVD05P
SN65HVD05 High-Output RS-485 Transceiver SN65HVD05P
High-Output RS-485 Transceiver 8-PDIP -40 to 85

High-Output RS-485 Transceiver 8-PDIP -40 to 85

Buy Now Datasheet
Singapore, Singapore
5V Interface Transceiver IC
710-SN65HVD05P
5V Interface Transceiver IC 710-SN65HVD05P
RS-485 Transceiver, 40Mbps, Half Duplex, 5V, PDIP Product overview: SN65HVD05P from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD05P can be used for catalog matching and distributor lookup.

RS-485 Transceiver, 40Mbps, Half Duplex, 5V, PDIP Product overview: SN65HVD05P from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD05P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD05P - 029512-SN65HVD05P - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD05P
029512-SN65HVD05P
Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD05P 029512-SN65HVD05P
Manufacturer: Texas Instruments Win Source Part Number: 029512-SN65HVD05P Packaging: Tube/Rail Type: Transceiver Mounting: Through Hole Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 35mV Data Rate: 40Mbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-PDIP Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 029512-SN65HVD05P
Packaging: Tube/Rail
Type: Transceiver
Mounting: Through Hole
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 35mV
Data Rate: 40Mbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - SN65HVD05P - Rochester Electronics
Newburyport, MA, United States
SN65HVD05 High-Output RS-485 Transceiver

SN65HVD05 High-Output RS-485 Transceiver

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RS-485 Interface IC
SN65HVD05P
RS-485 Interface IC SN65HVD05P
RS-485 Interface IC High-Output RS-485 Transceiver

RS-485 Interface IC High-Output RS-485 Transceiver

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65HVD05P 710-SN65HVD05P 029512-SN65HVD05P SN65HVD05P SN65HVD05P
Product Name SN65HVD05 High-Output RS-485 Transceiver 5V Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD05P RS-485 Interface IC
Technology RS485 RS485
Device Type Transceiver Transceiver Receiver; Transceiver Transceiver
Features RoHS RoHS RoHS RoHS
Supply Voltage 5V Other; 4.5 V ~ 5.5 V 5V
# of Tx 1 #
Unlock Full Specs
to access all available technical data

Similar Products

SN54BCT8373A Scan Test Devices With Octal D-type Latches - 5962-9172501M3A - Texas Instruments
Specs
Technology BCT
Supply Voltage Other; 5.5
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
SN54ABT244 Octal Buffers Drivers With 3-State Outputs - 5962-9214701MRA - Texas Instruments
Specs
Technology ABT
Device Type Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
DS16F95QML EIA-485/EIA-422A Differential Bus Transceivers - DS16F95E/883 - Texas Instruments
Specs
Device Type Transceiver
Supply Voltage 5V
# of Tx 1 #
View Details
4 suppliers
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 1 #
View Details