The SN65C3221 is a single-channel RS-232 transceiver that operates from a 3-V to 5.5-V supply and supports data rates up to 1 Mbit/s. It includes an integrated charge pump requiring four 0.1-μF external capacitors and provides ±15-kV ESD protection on RS-232 bus pins. The device features an auto-powerdown mode that reduces standby current to 1 μA when inactive and an INVALID output to signal valid receiver input conditions. It is available in a 16-pin TSSOP package measuring 10.3 mm by 7.50 mm, operates over a temperature range of -40°C to 85°C, and is RoHS compliant with lead-free finish. The auto-powerdown control pins and receiver enable functionality allow flexible power management in battery-powered and portable systems.
3-V To 5.5-V Multichannel RS-232 Line Driver/Receiver 16-TSSOP -40 to 85
RS-232 Interface IC 3-5.5V Multichannel Line Drvr/Rcvr
| Texas Instruments | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | SN65C3221PWRE4 | SN65C3221PWRE4 |
| Product Name | SN65C3221 3-V To 5.5-V Multichannel RS-232 Line Driver/Receiver | RS-232 Interface IC |
| Technology | RS232 | |
| Device Type | Line / Bus Driver; Receiver | |
| Features | RoHS | RoHS |
| # of Rx | 1 # |