High-Speed EMC Optimized CAN Transceiver 8-SOIC -40 to 125
CAN Transceiver 1Mbps Half Duplex 5V SOIC Product overview: SN65HVD1050DR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD1050DR can be used for catalog matching and distributor lookup.
IC TRANSCEIVER HALF 1/1 8SOIC
CAN Interface IC High Speed EMC Opt CAN Transceiver
CAN TRANSCEIVER, 1MBPS, SOIC-8; IC Interface Type:CAN; No. of TX Buffers:-; No. of RX Buffers:-; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes
| Texas Instruments | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65HVD1050DR | 2184559 | 710-SN65HVD1050DR | SN65HVD1050DR | SN65HVD1050DR | 28AH4892 |
| Product Name | SN65HVD1050 High-Speed EMC Optimized CAN Transceiver | CAN Interface Ics | 5V SOIC Interface Transceiver IC | Drivers, Receivers, Transceivers | CAN Interface IC | Can Transceiver, 1Mbps, Soic-8; Ic Interface Type Texas Instruments |
| Technology | CAN | CANbus | CAN | |||
| Device Type | Transceiver | Transceiver | Transceiver; Transceiver | |||
| Features | RoHS | RoHS | RoHS | RoHS | RoHS | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) |