Texas Instruments SN65HVD08 3.3/5-V RS-485 Transceiver SN65HVD08DRG4

Description
3.3/5-V RS-485 Transceiver 8-SOIC -40 to 85
Request a Quote Datasheet
Description
3.3/5-V RS-485 Transceiver 8-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65HVD08 3.3/5-V RS-485 Transceiver - SN65HVD08DRG4 - Texas Instruments
Dallas, TX, United States
SN65HVD08 3.3/5-V RS-485 Transceiver
SN65HVD08DRG4
SN65HVD08 3.3/5-V RS-485 Transceiver SN65HVD08DRG4
3.3/5-V RS-485 Transceiver 8-SOIC -40 to 85

3.3/5-V RS-485 Transceiver 8-SOIC -40 to 85

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD08DRG4 - 211861-SN65HVD08DRG4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD08DRG4
211861-SN65HVD08DRG4
Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD08DRG4 211861-SN65HVD08DRG4
Manufacturer: Texas Instruments Win Source Part Number: 211861-SN65HVD08DRG4 Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 35mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 211861-SN65HVD08DRG4
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 35mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 3 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
SOIC Interface Transceiver IC
710-SN65HVD08DRG4
SOIC Interface Transceiver IC 710-SN65HVD08DRG4
3.3/5-V RS-485 Transceiver 8-SOIC -40 to 85 Product overview: SN65HVD08DRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD08DRG4 can be used for catalog matching and distributor lookup.

3.3/5-V RS-485 Transceiver 8-SOIC -40 to 85 Product overview: SN65HVD08DRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD08DRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RS-485 Interface IC
SN65HVD08DRG4
RS-485 Interface IC SN65HVD08DRG4
RS-485 Interface IC 3.3/5-V RS-485 Transceiver

RS-485 Interface IC 3.3/5-V RS-485 Transceiver

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65HVD08DRG4 211861-SN65HVD08DRG4 710-SN65HVD08DRG4 SN65HVD08DRG4
Product Name SN65HVD08 3.3/5-V RS-485 Transceiver Interface - Interface - Drivers, Receivers, Transceivers - SN65HVD08DRG4 SOIC Interface Transceiver IC RS-485 Interface IC
Technology RS485
Device Type Transceiver Receiver; Transceiver Transceiver
Features RoHS RoHS RoHS
Supply Voltage 3.3V; 5V Other; 3 V ~ 5.5 V
# of Tx 1 #
Unlock Full Specs
to access all available technical data

Similar Products

TLK2711-SP Space-rated 1.6 to 2.5 GBPS Transceiver - 5962-0522101VXC - Texas Instruments
Specs
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CFP
View Details
CY54FCT646T Octal Registered Bus Transceivers with 3-State Outputs - 5962-9222301M3A - Texas Instruments
Specs
Technology FCT
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
AM26C31M Quadruple Differential Line Driver - 5962-9163901Q2A - Texas Instruments
Specs
Device Type Line / Bus Driver
# of Tx 4 #
# of Rx 0 #
View Details
DS14C232 Low Power +5V Powered TIA/EIA-232 Dual Driver/Receiver - DS14C232TM - Texas Instruments
Specs
Device Type Receiver
# of Rx 2 #
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers