Texas Instruments SN65EPT23 3.3V ECL Differential Receiver SN65EPT23DGK

Description
3.3V ECL Differential Receiver 8-VSSOP -40 to 85
Request a Quote
Description
3.3V ECL Differential Receiver 8-VSSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN65EPT23DGK is a dual 3.3V differential LVPECL/LVDS to LVTTL/LVCMOS buffer translator designed for low power applications. It operates within a supply voltage range of 3.0V to 3.6V and supports clock frequencies exceeding 300 MHz. The device features a typical propagation delay of 2.0 ns and includes built-in temperature compensation. It is housed in an MSOP-8 package and is compatible with the MC100EPT23, making it suitable for applications involving data and clock transmission over backplanes. The SN65EPT23DGK also incorporates internal pull-up and pull-down resistors, enhancing its versatility in various circuit designs.

Datasheet Summary
Powered by GS/AI

The SN65EPT23DGK is a dual 3.3V differential LVPECL/LVDS to LVTTL/LVCMOS buffer translator designed for low power applications. It operates within a supply voltage range of 3.0V to 3.6V and supports clock frequencies exceeding 300 MHz. The device features a typical propagation delay of 2.0 ns and includes built-in temperature compensation. It is housed in an MSOP-8 package and is compatible with the MC100EPT23, making it suitable for applications involving data and clock transmission over backplanes. The SN65EPT23DGK also incorporates internal pull-up and pull-down resistors, enhancing its versatility in various circuit designs.

Suppliers

Company
Product
Description
Supplier Links
SN65EPT23 3.3V ECL Differential Receiver - SN65EPT23DGK - Texas Instruments
Dallas, TX, United States
SN65EPT23 3.3V ECL Differential Receiver
SN65EPT23DGK
SN65EPT23 3.3V ECL Differential Receiver SN65EPT23DGK
3.3V ECL Differential Receiver 8-VSSOP -40 to 85

3.3V ECL Differential Receiver 8-VSSOP -40 to 85

Buy Now Datasheet
Sheung Wan, Hong Kong
LVDS Interface IC
SN65EPT23DGK
LVDS Interface IC SN65EPT23DGK
LVDS Interface IC 3.3V ECL Diff Rcvr

LVDS Interface IC 3.3V ECL Diff Rcvr

Buy Now Datasheet

Technical Specifications

  Texas Instruments VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces
Product Number SN65EPT23DGK SN65EPT23DGK
Product Name SN65EPT23 3.3V ECL Differential Receiver LVDS Interface IC
Device Type Receiver
Features RoHS RoHS
# of Tx 2 #
# of Rx 2 #
Data Rate 600000 kbps 600000 to ? kbps
Unlock Full Specs
to access all available technical data

Similar Products

SN55LBC173 Quadruple Low-Power Differential Line Receiver - 5962-9076604QFA - Texas Instruments
Specs
Device Type Receiver
Supply Voltage 5V
# of Tx 0 #
View Details
SN54LS240-SP Octal Buffers And Line Drivers With 3-State Outputs - 5962-7801201VSA - Texas Instruments
Specs
Technology LS
Device Type Line / Bus Driver; Buffer
Supply Voltage Other; 5.5
View Details
 - 54ACT241J-QMLV - Rochester Electronics
Specs
Device Type Line / Bus Driver
Package Type DIP; DIP20
View Details
2 suppliers
SN54BCT8373A Scan Test Devices With Octal D-type Latches - 5962-9172501MLA - Texas Instruments
Specs
Technology BCT
Supply Voltage Other; 5.5
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details