Enhanced Product 3.3-V CAN Tranceiver 8-SOIC -55 to 125
3.3V CAN Transceiver, 1Mbps, 8-SOIC, -55°C to 125°C Product overview: SN65HVD233MDREP from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65HVD233MDREP can be used for catalog matching and distributor lookup.
CAN TRANSCEIVER, 1MBPS, 1DR/1RX, SOIC-8; IC Interface Type:CAN; No. of TX Buffers:1; No. of RX Buffers:1; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Interface Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-55°C; RoHS Compliant: Yes
CAN Interface IC EP 3.3V CAN Xcvr W/36V STANDOFF
IC TRANSCEIVER HALF 1/1 8SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65HVD233MDREP | 710-SN65HVD233MDREP | 26AJ9037 | SN65HVD233MDREP | SN65HVD233MDREP |
| Product Name | SN65HVD233-EP Enhanced Product 3.3-V CAN Tranceiver | 3.3V SOIC Interface Transceiver IC | Can Transceiver, 1Mbps, 1Dr/1Rx, Soic-8; Ic Interface Type Texas Instruments | CAN Interface IC | Drivers, Receivers, Transceivers |
| Technology | CAN | CAN | CANbus | ||
| Device Type | SN65HVD233-EP Enhanced Product 3.3-V CAN Tranceiver | Transceiver | Transceiver; Transceiver | ||
| Features | RoHS | RoHS | RoHS | RoHS | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |